Defender Elite300, Secure FIPS 140-2 SuperSpeed USB 3.0 Flash Drive, 8G-PRO

The Kanguru Defender Elite300™ SuperSpeed USB 3.0 secure flash drive is designed for high data security organizations looking to meet the most demanding regulatory security standards. With AES 256-bit hardware encryption (XTS Mode), lightning-fast USB 3.0 transfer speeds, FIPS 140-2 Level 3 certification, tamper-resistance, and remote management capabilities, the Defender Elite300 is perfect for high security environments, including government, healthcare and financial industries. The Defender Elite300 complies with the Trade Agreements Act (TAA Compliance).

The Defender Elite300 is also the only FIPS 140-2 Level 2 Certified flash drive with a handy physical write protect switch to easily switch between read/write and read-only protection if desired. Furthermore, all Kanguru Defender® USB drives are fully protected from potential risk of ""BadUSB"" with digitally- signed RSA-2048 secure firmware.

Manufacturer Part Number
KDFE300-8G-PRO
EAN/UPC
0705110112369,705110112369
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications: 

  • Model Number: 
  • KDFE300-xG and
  • KDFE300-xG PRO Series
Certifications: FIPS 140-2 Certified (in process)
taa compliance: Yes
Capacities: 4GB, 8GB, 16GB, 32GB, 64GB, 128GB
Interface: SuperSpeed USB 3.0 (Maintains Compatibility with USB 2.0)
Data Transfer Rate: Max Read: up to 260MB/sec
Max Write: up to 120MB/sec
(depending on capacity)
Memory Type: Solid State MLC NAND flash 
Encryption Features: 256-bit AES Hardware Encryption
Data Retention: 10 yrs or more
Shock Resistance: 1000Gs Max
Operating Temperature: 0°C to +70°C
Storage Temperature: -25°C to +85°C
Humidity Range: 20% - 90%
Vibration: 15G Peak to Peak Max
OS Compatibility: 
Windows 10
Windows 8
Windows 7
Windows Vista
Windows 2000 SP4(2)
Windows Server 2003(2)
Windows Server 2008
MacOS X 10.5+ (Intel-Based)
Linux Ubuntu 9, 10, 11, 12
Red Hat 5
Open SUSE 11 
Weight: 4G-16G Models
  • 0.4 oz
  • 12 g

32G-128G Models
  • 0.8 oz
  • 22 g
customization: Customization Available:(3) Comes in Standard Black Other Available Colors: Green, Red, Blue, Grey†
Dimensions: 4G-16G Models
  • 2.5” x 0.73” x 0.35” 
  • 64mm x 18.5mm x 9mm 

32G-128G Models
  • 2.8” x 1.1” x 0.35”
  • 71mm x 27mm x 9mm