Defender 3000, Secure FIPS 140-2 SuperSpeed USB 3.0 Flash Drive, 4G PRO

This SuperSpeed USB 3.0 secure flash drive is the ultimate data storage solution for high data security organizations. The Kanguru Defender 3000™ USB 3.0 flash drive boasts AES 256-bit hardware encryption (XTS Mode),  FIPS 140-2 Level 3 certification, remote management capabilities and complies with the Trade Agreements Act (TAA Compliance), making it an outstanding USB drive for the highest security environments, including government, healthcare and financial industries.

Manufacturer Part Number
KDF3000-4G-PRO
EAN/UPC
0705110112260,705110112260
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications: 

Model Number: KDF3000-xG and
KDF3000-xG PRO Series
Certifications: FIPS 140-2 Certified, Level 3
taa compliance: Yes
Capacities: 4GB, 8GB, 16GB, 32GB, 64GB, 128GB
Interface: SuperSpeed USB 3.0 (Maintains Compatibility with USB 2.0)
Data Transfer Rate: Max Read: up to 260MB/sec
Max Write: up to 120MB/sec
(depending on capacity)
Memory Type: Solid State MLC NAND flash 
Encryption Features: 256-bit AES Hardware Encryption
Data Retention: 10 yrs or more
Shock Resistance: 1000Gs Max
Operating Temperature: 0°C to +70°C
Storage Temperature: -25°C to +85°C
Humidity Range: 20% - 90%
Vibration: 15G Peak to Peak Max
OS Compatibility: 

  • Windows 10
  • Windows 8
  • Windows 7
  • Windows Vista
  • Windows 2000 SP4(2)
  • Windows Server 2003(2)
  • Windows Server 2008
  • MacOS X 10.5+ (Intel-Based)
  • Linux Ubuntu 9, 10, 11, 12
  • Red Hat 5
  • Open SUSE 11 
Weight: 
  • 1.3 oz
  • 38 g
Customization: 
Customization Available:(3) Engrave logos, serial numbers, unique identifiers, etc. 
Dimensions: 2.8" x 0.74" x 0.35"
73mm x 19mm x 9 mm