Powerful, affordable and ready for work
The InFocus Q Tablet gives you the performance to maximize productivity—at a price low enough to outfit your entire team. Your staff can cut down on the hardware they carry but still access all the business tools they need. That includes built-in apps for presenting content and collaborating using InFocus projectors and displays
Easy-on-the-eyes 10.1-inch touchscreen
It’s the perfect size: Small enough to tote in a bag or briefcase, big enough to comfortably read docs, write emails, browse the Web and hold one-on-one client meetings. An LCD with 1280 x 800 resolution and in-plane switching (IPS) guarantees no squinting or squirming with consistent, accurate viewing from all angles.
Powerful and network-friendly operating system
Designed for touch, Windows 8.1 Pro provides the power and flexibility of a PC in your tablet. Users can personalize the start screen and then flow smoothly between apps. The Windows 8.1 Pro OS also enables fast connection to workplace domains.
Responsive Intel quad-core processor & 2 GB RAM
The Intel Atom GHz quad-core processor with burst speed up to 1.83 GHz provides plenty of horsepower for even heavyweight multitasking. Combine that with 2 GB of RAM for rapid response when opening or closing apps or switching between them.
Lightweight, comfortable design
At only 1.5 pounds, the InFocus Q Tablet goes anywhere, including work sessions, client demos and conference presentations. To chat with a colleague not in the room, there’s always video calling via the 2-megapixel, front-facing camera and free trial of InFocus BigConnect video calling app.
Note:
Display: 10.1” 1280 x 800 IPS
Touch: 5-point touch, 10-point aware
Operating system: Windows 8.1 Pro (32-bit)
Processor: Intel Atom™ Z3735F 1.33 GHz quad-core (burst speed up to 1.83 GHz)
System memory: 2 GB DDR3L
Storage: 32 GB eMMC
Inputs/outputs: USB 2.0 Type A, SD card slot, 3.5mm headphone jack, USB 3.0 Type C (for power charge/dock and SlimPort accessories)
Networking: WLAN 802.11 b/g/n, Bluetooth 4.0
Buttons/switches: Power on/off, Windows key, volume up/down
Audio: Digital microphone, Stereo speakers
Sensors: Ambient light sensor, 3-axis accelerometer, Hall Sensor
Battery: 6400 mAh, up to 8-hour battery life
Camera: 2 MP front-facing, 5 MP rear-facing
Power: 5V 2A (charger included)
Software included: Free downloads: EZ Display (for wireless document display to an enabled InFocus projector), InFocus ControlView (to control an InFocus Mondopad with your tablet), InFocus Present2 (to display your tablet's screen on a Mondopad), InFocus LiteShow Manager. Free trials: InFocus BigNote (for whiteboarding and annotation), InFocus BigConnect (for SIP-based video calling)
Included items: Charger, Documentation
Product dimensions: 10.5 x 7.0 x 0.41 in / 266 x 177 x 10.5 mm
Product weight: 1.5 lbs / 0.7 kg
Warranty: 1 year limited