Q Tablet Case with Keyboard

Protection, Portability, and Functionality

This durable case with Bluetooth keyboard is compact and lightweight when closed so you can use your InFocus Q Tablet anywhere like a laptop and keep it safe from damage.

  • Compatible with the INP-120Q, INP-120Q-ED and INP-120Q-PR tablets (and other 10.1-inch tablets
  • Removable Bluetooth keyboard (English only)
  • Built-in stand props your tablet up for comfortable viewing and typing
  • Durable exterior and soft, comfortable interior
  • Ports and controls are accessible when the case is closed
  • Padded, ergonomic palm rest for comfort and usability
  • Easy magnetic clasp keeps tablet secure
  • Rechargeable Lithium battery with power supply included
  • 90-day warranty

Manufacturer Part Number
INA-KBCASE-3
EAN/UPC
0797212983459,797212983459
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity: USB-Mini-B (for power supply)

Warranty: 90 days

Product Dimensions HxWxD: 1.3x11.2x8in.
                                          (33.02x284.48x203.2mm. )

Product Weight: 1.2lb. (0.54kg.)


Shipping Dimensions HxWxD: 1.6in. x 8.7in. x 11.5in.
                                            (40.64mm. x 220.98mm. x 292.1mm. )

Shipping Weight: 1.4lb. (0.64kg.)