Projector Lamp for the IN112x, IN114x, IN116x, IN118HDxc, IN119HDx

Manufacturer Part Number
SP-LAMP-093
EAN/UPC
0797212982209,797212982209
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Lamp Hours (Eco): 6000
Lamp Hours (High): 4500
Warranty: 6 months
Where Available: Worldwide
Shipping Dimensions HxWxD: 4.7in. x 5.9in. x 5.9in.
(119.38mm. x 149.86mm. x 149.86mm. )
Shipping Weight: 0.74lb. (0.34kg.)