Powerful, affordable and ready for learning
The InFocus Q Tablet gives students the performance they need to maximize learning—at a price low enough to outfit your entire school. Students and staff can cut down on the hardware they carry but still access all the tools they need. That includes built-in apps for presenting and interacting using InFocus projectors and displays.
Perfect size and easy-on-the-eyes 10.1-inch touchscreen
It’s small enough to tote in a backpack, and big enough to handle note taking, reading, email, Web browsing and one-on-one tutoring. An LCD with 1280 x 800 resolution and in-plane switching (IPS).
Flexible and familiar Windows 8.1 operating system
Designed for touch, Windows 8.1 Pro provides an elegant interface that everyone knows how to use. Students can personalize the start screen and then flow smoothly between apps. The Windows 8.1 OS also enables fast connection to school domains.
Powerful, responsive Intel quad-core processor & 2 GB RAM
The Intel Atom quad-core processor with burst speed up to 1.83 GHz provides plenty of horsepower for heavyweight multitasking. Combine that with 2 GB of RAM for rapid response when you’re opening or closing apps or switching between them.
Lightweight, comfortable design
At only 1.5 pounds, the InFocus Q Tablet goes anywhere, including class, study sessions, lunch and home. To transfer data to a home computer, just use a USB drive or SD card.
Note:
Display: 10.1” 1280 x 800 IPS
Touch: 5-point touch, 10-point aware
Operating system: Windows 8.1 Pro (32-bit)
Processor: Intel Atom™ Z3735F 1.33 GHz quad-core (burst speed up to 1.83 GHz)
System memory: 2 GB DDR3L
Storage: 32 GB eMMC
Inputs/outputs: USB 2.0 Type A, SD card slot, 3.5mm headphone jack, USB 3.0 Type C (for power charge/dock and SlimPort accessories)
Networking: WLAN 802.11 b/g/n, Bluetooth 4.0
Buttons/switches: Power on/off, Windows key, volume up/down
Audio: Digital microphone, Stereo speakers
Sensors: Ambient light sensor, 3-axis accelerometer, Hall Sensor
Battery: 6400 mAh, up to 8-hour battery life
Camera: 2 MP front-facing, 5 MP rear-facing
Power: 5V 2A (charger included)
Software included: Free downloads: EZ Display (for wireless document display to an enabled InFocus projector), InFocus ControlView (to control an InFocus Mondopad with your tablet), InFocus Present2 (to display your tablet's screen on a Mondopad), InFocus LiteShow Manager. Free trials: InFocus BigNote (for whiteboarding and annotation), InFocus BigConnect (for SIP-based video calling)
Included items: Charger, Documentation
Product dimensions: 10.5 x 7.0 x 0.41 in / 266 x 177 x 10.5 mm
Product weight: 1.5 lbs / 0.7 kg
Warranty: 1 year limited