The Dellâ„¢ Wired Keyboard provides a convenient keyboard solution for everyday home or office computing uses. The keyboard's full layout with chiclet style keys allows for efficient, comfortable typing - excellent for everyday usage on virtually any task at hand.
Note:
Quick Specs:
Device Type: Keyboard - wired
Interface: USB
Hot Keys Function: Volume, mute, play/pause, backward, forward
Features: Chiclet Style
Colour: Black
Dimensions (WxDxH): 44.2 cm x 12.7 cm x 2.44 cm
Weight: 503 g
Manufacturer Warranty: 1 year warranty
General:
Device Type: Keyboard - wired
Interface: USB
Input Device:
Hot Keys Function: Volume, mute, play/pause, backward, forward
Features: Chiclet Style
Width: 44.2 cm
Depth: 12.7 cm
Height: 2.44 cm
Weight: 503 g
Miscellaneous:
Colour: Black
Cables Included: 1 x USB cable
Manufacturer Warranty:
Service & Support: 1 year warranty
Service & Support Details: Limited warranty - 1 year