The Dell™ Optical Mouse – MS116 features optical LED tracking and wired connectivity providing a stellar performance day after day. Improve your productivity at the office or at home–the Dell Optical Mouse will help keep you on task with accurate 1000 DPI optical tracking.
Note:
Quick Specs:
Device Type: Mouse
Connectivity Technology: Wired - USB
Colour: Black
Weight: 413 g
Movement Detection Technology: Optical
Movement Resolution: 1000 dpi
Cable Length: 1.8 m
General:
Device Type: Mouse
Weight: 413 g
Colour: Black
Input Device:
Connectivity Technology: Wired
Interface: USB
Movement Detection Technology: Optical
Movement Resolution: 1000 dpi
Cable Length: 1.8 m
Expansion / Connectivity:
Interfaces: 1 x USB