The StoreJet 35T3 not only supports the next-generation USB 3.0 standard that boosts data transfer rates, but also offers enormous storage space for a seemingly endless amount of large files. You now have a much faster and easier way to store your digital content!
Note:
Size: 172.4mm x 152.4mm × 44.8mm (6,79" x 6" x 1,76")
Weight: 1040g (36.68oz)
Op. Voltage: AC input: 100V-240V
DC input: 12V/2A via Switching Power Adapter
Op. Temperature: 5°C (41°F)~55°C (131°F)
Storage Media: 3.5" SATA HDD
Certificates: CE, FCC, BSMI
Connection Interface: USB 2.0/ 3.0
Power Saving Mode: 10 mins
One Touch Backup: Yes
Package Contents: StoreJet 35T3, Power Adapter, USB Cable
System Requirements: