ThinkPad Helix Folio Keyboard US English

The ThinkPad Helix Folio Keyboard is a folio type case with an integrated keyboard that provides convenient, stylish functionality and production. The case converts into a stand providing a laptop mode when using the integrated keyboard. A built in track pad provides users a tactile way to manage and use legacy office programs. A high quality, rigid material with a micro fiber lining protects both the front and back of the tablet. (Does not work with Smart Card reader models)Full keyboard with mechanical keys
Built-in touch pad
Pen loop to store 9.5mm Active Pen
Instant connection through mechanical Pogo pin attach (Electrical connection inside: USB2.0)
Multi-mode: laptop mode, tablet mode

Manufacturer Part Number
4X30J32021
EAN/UPC
0889561430422,889561430422
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


GENERALTHINKPAD HELIX FOLIO KEYBOARD US ENGLISH
Part number: 4X30J32021
Ship Group: ThinkPad Helix Folio Keyboard Setup Poster
Keyboard Name: ThinkPad Helix Ultrabook Pro Keyboard
Agency Approvals & Certifications: BSMI,KC,TUV Mark,CU,FCC,ICES,C-tick,VCCI,CE,CB,EMC,EAC
Maximum Operating Humidity: 95
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 20
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 215
Depth: 215mm
Depth Metric Units: mm
Depth (US): 8.46in
Height Metric: 18.7
Height: 18.7mm
Height Metric Units: mm
Height (US): 0.74in
Max Operating Humidity + Units: 95%
Min Operating Humidity + Units: 20%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 0C
Weight US: 1.17
Weight US Units: lbs
Weight Metric: 0.53
Weight Metric Units: Kg
Width Metric: 303.7
Width: 303.7mm
Width Metric Units: mm
Width (US): 11.96in
Warranty Period: One Year
Warranty Type: 1 Year - CRU