Kaliber Gaming Wireless Gaming Keyboard and Mouse Combo

Wireless Gaming Keyboard & Mouse

Kaliber Gaming's new GKM602R Wireless Gaming Keyboard and Mouse Combo offers both gamers and desktop users a great way to "cut the cord," while also providing key features for when it's time to get your game on. The 2.4GHz wireless connection allows working from a distance, so you can play games from the sofa or work in a conference room without being tethered to the computer.

The GKM602R's innovative Diamond Ring Keycap structure provides a solid stroke, free of the lateral play or "slop" common to other keyboards. The 8 anti-ghosting keys ensure the most important keystrokes are always accurately read, even when you're mashing multiple keys at the same time. Even when mashing keys, the durability of the GKM602R keyboard switches are rated for over 20-million cycles, so you can count on years of hard-use service.

The included 7-button precision gaming mouse features three programmable macro buttons and an adjust on-the-fly DPI button that is perfect for shifting between speedy movement and controlled aiming. To stand up to the rigors of online gaming, the GKM602R mouse features Omron 10-million cycle switches inside the mouse.

Mouse configuration software

The GKM602R's free downloadable configuration software allows programming custom functions for three of the mouse's seven buttons. With a single press of a macro button you can execute commands that would normally be much more difficult, and gain a huge advantage over the competition. Change semi-automatic weapons to fully automatic by setting a macro with incredibly short time gaps between button presses. Set mouse buttons to use the melee weapon, throw grenades, crouch, change weapons, etc. - all without using the keyboard so you can keep your fingers glued to the WASD keys.

Water-resistant

The GKM602R Gaming Keyboard features a water-resistant design with bottom openings that allow spilled liquids to drain harmlessly through the keyboard. Now don't go pouring your two-liter bottle of soda into the keyboard just yet- sure, the keyboard can take it, but the sticky mess left over isn't exactly helpful in winning those big online battles.

Great for non-gamers too

Although intended for casual gamers and users that split time between work and play, non-gamers will benefit from a boost in productivity when using the Kaliber Gaming GKM602R Wireless Gaming Keyboard and Mouse Combo. Aside from gaming functions, the GKM602R mouse's configuration software turns the three macro buttons into powerful tools. Each can act as hotkeys or command keys, control media playback, activate keyboard macros, insert text strings or function as direct links to make your most common desktop tasks more efficient. Each of the mouse's macro buttons can be independently programmed to act as any of the above options. With the ability to quickly switch between up to eight profiles you can have a total of 24 custom functions ready to use for anything from document writing, photo editing, coding, drawing, and more.

The GKM602R mouse's programmable macro buttons offer customizable convenience that anyone can use. Photoshop users can set up buttons to quickly open palettes, run filters, activate batch processes, etc. Web surfers can use the macro buttons for commands like back, forward and next tab for added convenience. AutoCAD and Solidworks users can set their favorite tools and functions to a macro button, speeding up the design process. No matter what you do the GKM602R software can make it easier, faster and more convenient.

Manufacturer Part Number
GKM602R
EAN/UPC
0881317512581,881317512581
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System Requirements:
Windows: Windows Vista®, Windows® 7, Windows® 8, Windows® 8.1
Mac: Mac OS X 10.2+

Housing:

Case: Plastic

Interface:: USB 2.0 and 1.1
Resolution:: 1000/1500/2000dpi
Radio Frequency:: 2.4GHz
Battery Type:: Keyboard: 2 x AA, Mouse: 1 x AA
Operating Range:: Up to 33 feet

Dimensions:

Unit Dimensions:
Height: Keyboard: 7.5" (19.05cm); Mouse: 4.75" (12.07cm)
Depth: Keyboard: 1.13" (2.87cm); Mouse: 1.5" (3.81cm)
Length: Keyboard: 18.75" (47.63cm); Mouse: 3" (7.62cm)

Unit Package Dimensions:
Width: 22.9" (58.2cm)
Height: 1.77" (4.5cm)
Depth: 8.15" (20.7cm)

Master Carton:
Width: 11.7" (29.8cm)
Height: 9.4" (23.8cm)
Depth: 23.4" (59.5cm)
Master Carton Qty.: 12

Weight:
Master Carton Wt.: 17.1lb (7.8kg)
Unit Pack Wt.: 2.6lb (1.2kg)
Unit Wt.: Keyboard: 1.6lb (.73kg); Mouse: .16lb (.08kg)