A68HI AC Desktop Motherboard

AMD A68H chipset

  • Supports AMD® Socket FM2+/FM2 A-Series/Athlon™ Processors
  • Supports DDR3 Memory
  • USB 3.0 + SATA 6Gb/s
  • Military Class 4: Top Quality & Stability
  • Military Class Essentials: Total Protection for Military Class Motherboards
  • Fast Boot: Quickly Boot Up & Enter OS in A Few Seconds
  • Wi-FI 802.11ac, Bluetooth 4.0

Manufacturer Part Number
A68HI AC
EAN/UPC
0824142116739,824142116739
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


CPU

• Supports FM2+ Socket for AMD® A-series/ Athlon™ Series Processor

Also support FM2 A-Series/Athlon™ Processors

Chipset
 

• AMD A68H
 

Main Memory 

• 2 x DDR3 memory slots supporting up to 32GB
• Supports DDR3 2133/ 1866/ 1600/ 1333 MHz
• Dual channel memory architecture
• Supports non-ECC, un-buffered memory
• Supports AMD Memory Profile (AMP)
• Supports Extreme Memory Profile (XMP)

Expansion Slots

• 1 x PCIe 3.0 x16 slot

• 1x M.2 slot (Key E, type 2230)
- Supports both PCIe (Wi-Fi module**) or USB (Bluetooth module) interface.

 


*Only FM2+ processors can support PCIe 3.0
** M.2 port does not support Wake-On-WLAN function.


Graphics

•1x VGA port, supporting a maximum resolution of 1920x1200 @60Hz, 24bpp

• 1x DVI-D port, supporting a maximum resolution of 2560x1600@60Hz, 24bpp/ 1920x1200 @ 60Hz, 24bpp

• 1x HDMI port, supporting a maximum resolution of 4096x2160@24Hz, 36bpp*/ 3840x2160@30Hz, 36bpp*/ 1920x1200@120Hz, 36bpp and 1920x1200@60Hz, 36bpp

*Only be supportted when using an FM2+ processors


On-Board SATA

• AMD A68H Chipset
- 4x SATA 6Gb/s ports
- Supports RAID 0, RAID1 and RAID 10
 

Audio

• Realtek® ALC887 Codec
 -7.1-Channel High Definition Audio


WLAN& Bluetooth

•Wi-Fi/Bluetooth expansion module with Intel Dual Band Wireless-AC 7260 chip*.
 - Supports Wi-Fi 802.11 a/b/g/n/ac, dual band (2.4GHz, 5GHz) up to 867 Mbps speed.
 - Supports Intel Wireless Display (WiDi)
 - Supports Bluetooth v4.0 (includes BLE** and Bluetooth 3.0+HS)

* Only A68HI AC has a Wi-Fi/ Bluetooth module pre-installed.
** BLE: Bluetooth Low Energy


LAN

• Realtek® RTL8111G Gigabit LAN
 

Back Panel I/O Ports

- 1x PS/2 keyboard/ mouse combo port
- 2x USB 2.0 ports
- 2x USB 3.0 ports
- 1x VGA port
- 1x DVI-D port
- 1x HDMI port
- 1x LAN (RJ45) port
- 3 x audio jacks

 

Internal I/O Connectors

- 1x 24-pin ATX main power connector
- 1x 4-pin ATX 12V power connector
- 4x SATA 6Gb/s connectors
- 1x USB 2.0 connector (supports additional 2 USB 2.0 ports)
- 1x USB 3.0 connector (supports additional 2 USB 3.0 ports)
- 1x 4-pin CPU fan connector
- 1x 4-pin system fan connector
- 1x Front panel audio connector
- 2x Front panel connectors
- 1x Chassis Intrusion connector
- 1x TPM module connector
- 1x Clear CMOS jumper


Dimension

• 6.7 in. x 6.7 in. (17 cm x 17 cm)

USB

• AMD A68H Chipset
-2x USB 3.0 ports available through the internal USB 3.0 connector
-4x USB 2.0 ports (2 ports on the back panel, 2 ports available through the internal USB 2.0 connectors)

• VIA VL806 Chipset
- 2x USB 3.0 ports on the back panel
- Rear USB 3.0 ports do not support the function of M-flash Recovery
 

Form Factor

• Mini-ITX