CUBI-028BUS Desktop Computer

ONE DESIGN TO FIT TWO STORAGE OPTIONS

As one of the smallest mini-PCs to date, the MSI® Mini PC kit suits the needs of both consumers and businesses by being built on the concept of modern technology and brilliant design that can easily fit into any room.

Featuring a wide range of Intel Processors, expandable storage space, and multiple ports to connect external devices; the Cubi is the essence of small and flexible computing.

Cubi comes with two storage options for you to customize. Replace the bottom plate with the detachable HDD Base to allow an additional 2.5” SSD/HDD to be stored.

EMBEDDED WITH LATEST INTEL® BROADWELL PROCESSOR

Built-in with the Intel's latest 14nm Intel® Broadwell processor (including the option of Celeron, Pentium and Core i3) - with an integrated GPU performance increase of 40% and total power consumption decrease of 30% compared to the previous generation – the Cubi is both powerful and energy efficient at the same time.

DO MORE WITH LESS

With curved edges, smooth surface, subtle details, and conveniently positioned I/O ports, the MSI Cubi is not only smart, but sophisticated as well.

TWO-BALL FAN HEATSINK

Compared to the regular sleeve-bearing solution, Cubi chooses the Two-Ball Fan Heatsink to deliver ultra durable and longer CPU protection.

IDEAL FOR COUNTLESS APPLICATIONS

The MSI Cubi mini PC kit is one of the smallest mini-desktops suited to serve as an HTPC at home, all-around media PC in the office, or commercial project PC.

4K UHD SUPPORT

MSI® Cubi supports HD and 4K (3840 x 2160 @60Hz) ultra-high-definition content, to serve as an HTPC that helps to change your living room in a home theater where you can enjoy the best display quality.

DUAL DISPLAY

With dual display support (via HDMI and Mini Display Port) you can connect two monitors at the same time for an efficient day at the office.

QUIET AS A FOREST

MSI Cubi has an excellent thermal design and low noise fan, resulting in a low noise level of only 20.1 dB, as quiet as a forest.

LOW POWER CONSUMPTION

This mini-PC is a true energy vanguard; in full loading the total power consumption is less than 30Watt, saving a lot of money on the energy bill.

VESA MOUNTABLE ON A MONITOR

The Cubi can be mounted to the back of a monitor, which allows the mini-PC to be completely out of sight. With such a low-noise output, you won'’t even notice it's there.

Manufacturer Part Number
CUBI-028BUS
EAN/UPC
0824142118702,824142118702
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OS Supports Windows 10/8.1/7
Color Black
CPU Intel Core i7-5500U (Broadwell, embedded)
Chipset Intel Broadwell U PCH-LP
Motherboard MSI Proprietary
CPU Cooler Two-ball fan heatsink Included
VGA Intel HD Graphics
Memory (GB) DDR3L SO-DIMM x 2 slots, 16GB Max
LAN 1 Gigabit LAN
Wireless Communication Intel WiFi 3160 (M.2) + 802.11ac + BT4.0 (included)
Audio Realtek ALC283
I/O 1 x HDMI-out, 1 x Mini DisplayPort-out
Expansion Slots M.2 x1 (occupied for WiFi), mSATA SSD slot x1, 2.5" HDD/SSD x1
USB Front: 2 x USB 3.0, Rear: 2 x USB 3.0
HDD/SSD mSATA SSD slot x1, 2.5" HDD/SSD x1
ODD n/a
System Fan n/a
Power Supply 65W AC Adapter
Power Efficiency Level n/a
Chassis Size n/a
Dimensions 4.53" x 4.37" x 1.28"-1.68"
Weight 0.65 - 1.06 lbs