RoadWarrior 4D

Perfect for the busy professional who needs a fast and reliable duplex mobile scanner.

The Visioneer® RoadWarrior™ 4D scans without the need of AC power because it is powered through the USB port. Now you can quickly scan, file and store all of your documents, plastic ID cards, photos, articles and brochures no matter where you are.

Don't wait until you get back to the office to organize that stack of paper in your briefcase. It's not the paper you want to keep; it's the information on the paper that you want. Once all of your papers are scanned and organized, you can easily send them and share the valuable information they contain with your team, clients or headquarters. When you scan documents into a searchable PDF format, the document image and the text on it are searchable and shareable with ease.

Manufacturer Part Number
RW4D-U
EAN/UPC
0785414117376,785414117376
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TAA-Compliant: Yes
Image Enhancement Technology: Visioneer Acuity
Weight: 1.1 lbs.
Simplex or Duplex: Duplex
Standard Warranty: 1 year
Interface: USB 2.0
Optical Resolution: 600 dpi
Visioneer OneTouch Technology (PC): Yes
Duty Cycle: 100 pages/day
Dimensions: 11.5" x 2.6" x 1.6" (W×D×H)
Output Bit Depth: 24-bit color, 8-bit grayscale, 1-bit black & white
Scan Method: Duplex Sheetfed
Light Source: LED (light emitting diode) instant on
Maximum Paper Size: 8.5" x 32" in
Drivers: PC: DriverPLUS TWAIN™, WIA Mac: TWAIN and ICA
Speed - Letter/A4 (8.5" × 11"): 8 @ 300 dpi, b&w or color sec/page
Imaging sensor: CIS (contact image sensor)
Paper Thickness/Weight: 16 - 32 lbs.
Minimum Paper Size: 1.5" x 1.5" in

Minimum System Requirements:

PC
  • PC: Pentium® 4 or equivalent processor
  • Microsoft Windows® 10 / 8 / 7 / Vista® / XP®
  • 2GB RAM
  • 350 MB available hard disk space
  • DVD-ROM drive
  • USB port
Mac®
  • Mac: 1.6 GHz or faster PowerPC G5 or 1.83 GHz or faster Intel® Core processor
  • Mac OS® X v10.4 or later
  • 2GB RAM
  • 350 MB available hard disk space
  • DVD-ROM drive
  • USB port

Memory Requirements:

Software Bundle: