NVIDIA Geforce GTX 980Ti Graphic Card

Manufacturer Part Number
GTX 980ti 6GD5 V1
EAN/UPC
0824142118320,824142118320
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Graphics Engine NVIDIA Geforce GTX 980Ti
  • Bus Standard PCI Express x16 3.0
  • Memory Type GDDR5
  • Memory Size(MB) 6144
  • Memory Interface 384 bits
  • Core Clock Speed(MHz) 1076 MHz / 1000 MHz
  • Memory Clock Speed(MHz) 7010
  • DVI Output 1 (Dual-link DVI-I), Max Resolution: 2560 x 1600 @60 Hz
  • HDMI-Output 1 (version 1.4a/2.0) Max Resolution: 4096x2160 @24 Hz (1.4a), 3840x2160 @60 Hz (2.0)
  • DisplayPort 3 (version 1.2) Max Resolution: 4096x2160 @60 Hz
  • Multi-GPU Technology SLI, 4-Way
  • Power consumption (W) 250
  • HDCP Support Y
  • Power Connectors 8-pin x 1, 6-pin x 1
  • DirectX Version Support 12
  • OpenGL Version Support 4.4
  • SLI Support Y
  • Card Dimension(mm) 281 x 111 x 38
  • Weight 881