Multimedia Presentation Projector

The Optoma EH415e is the perfect projector solution for medium to large size conference rooms, small auditoriums, higher education lecture halls and houses of worship.

With a powerful 4200 lumens, 1920x1200 WUXGA resolution and a stunning 15,000:1 contrast ratio the EH415e delivers bright large-screen presentations with fantastic image clarity, outstanding color accuracy and incredibly sharp image detail.

Engineered for today’s digital world, the EH415e provides 2 HDMI v1.4a ports, vertical lens shift for installation flexibility and RJ45 for LAN command and control.

Manufacturer Part Number
EH415e
EAN/UPC
0796435419509,796435419509
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OPTICAL/TECHNICAL SPECIFICATIONS

Display Technology Single 0.65” DC3 DMD
DLP® Technology by Texas Instruments™
Native Resolution Full HD (1920x1080)
Maximum Resolution WUXGA (1920x1200)
Brightness (Typical) 4200 lumens
Contrast Ratio 15,000:1 (full on/full off)
Displayable Colors 1.07 Billion
Lamp Life* and Type 7000/4000/3000 (Bright+Dynamic/ECO/Bright)
Projection Method Front, rear, ceiling mount, table top
Keystone Correction ±40° Vertical
Uniformity >80%
Aspect Ratio 16:9, 4:3, LBX, Native, Auto
Throw Ratio 1.39~ 2.09 (distance/width), +/- 5% tolerance
Projection Distance 3.9'–32.8' (1.2–10 m)
Image Size (Diagonal) 25.32" -317.99" (0.64–8.08 m)
Projection Lens F=2.42-2.97, 1.5x manual zoom and focus
Lens Shift Offset Vertical: 110% ~ 124%
Digital Zoom 0.8 ~ 2.0
Typical Offset 111.5%
Audio 10-Watt speaker
Noise Level 37dB min
Remote Control IR remote mouse with laser
Operating Conditions 41-104°F (5–40°C), 85% max humidity
Power Supply AC Input 100–240V, 50–60Hz, auto-switching
Power Consumption Max 290W (Normal), Min 230W (Eco+),
<0.5 (standby-ECO)
High Altitude Operating Temp @ Sea Level to 10000 feet = 23C (max); must manually switch to high altitude mode @ 5000 feet & above (using OSD)

COMPATIBILITY SPECIFICATIONS

Computer Compatibility UXGA, SXGA+, WXGA+, WXGA, SXGA, XGA, SVGA, VGA, WUXGA, HDTV 720p, HDTV 1080p
Video Compatibility NTSC, PAL, SECAM, SDTV (480i), EDTV (480p), HDTV (720p, 1080i, 1080p)
3D Compatibility† Supports all HDMI 1.4a mandatory 3D formats (Frame pack, side-by-side, top-bottom) and up converts frame rate from 60Hz to 120Hz or 24Hz to 144Hz (i.e 60 or 72 frames per eye). 3D glasses are needed and are sold separately. Refer to user manual for details.
Vertical Scan Rate 24–85Hz, 120Hz
Horizontal Scan Rate 15.375–91.146KHz
User Controls Complete on-screen menu adjustments in 27 languages
I/O Connection Ports 2x HDMI v1.4a, VGA-in, VGA-out, composite video, Dual Analog RCA 3.5mm audio-in, 3.5mm audio-out, 12V trigger, RS-232C, RJ45 & USB-B, 2 HDMI v1.4a, USB-A (Power Only), USB-B mini (service only)

PHYSICAL SPECIFICATIONS

Security Kensington® lock port, security bar and keypad lock
Weight 5.95 lb (2.7 kg)
Dimensions (W x H x D) 11.26" x 4.88" x 10.43" (286 x 124 x 265 mm)