Tripod Mount

Tripod Mount can be mounted to any standard tripod or monopod.
And it includes the 1/4″” connector. So user can mount CX to any connector accessories using this accessory.

Manufacturer Part Number
AM03A
EAN/UPC
0883393031093,883393031093
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name: Tripod Mount
Item Weight: 0.066 lbs
Product Dimensions:

  • Tripod Mount: 1.30 x 1.30 x 1.10 in
  • 1/4″” Adapter: 1.14 x 1.14 x 1.50 in
Model Number: AM03A