CC8370-HV Anti-Ligature Cube Network Camera

VIVOTEK's CC8370-HV is a vandal-proof fisheye network camera offering up to 30 fps at 3-Megapixel resolution. With its unique anti-grip design and inconspicuous appearance, the CC8370-HV plays a life secure guard role in unique security environments. Without ligature edges, it will effectively eliminate self-harm and suicide happen, ideal for detention house, holding cells, psychiatric ward, mental hospital, and correctional institution. Featuring 180° horizontal panoramic views with adjustable 25° tilt angle, the camera allows users amazing flexibility of viewing angles and options. The camera's weather-proof compact size also makes it an ideal choice for indoor and outdoor scenario such as boutique, convenience store, bank, school, parking lot and street.

The CC8370-HV can view at a wide angle of 180 degrees, providing complete video security with no dead angles. Featuring WDR Pro, the camera captures both the dark and bright areas of an image and combines the differences to create a highly realistic representation of the original scene. Further, with added SNV technology, high-quality full-color surveillance video becomes possible even under low-light conditions. These combined features enable the camera to provide video quality remarkably close to the capabilities of the human eye. When installing the unit, the unique mounting design facilitates easy installation on a wall or desktop in order to capture faces at eye level. Further increasing the level of surveillance, a built-in microphone which records sound within a 5 meter radius.

The CC8370-HV also supports the industry-standard H.264 compression technology, drastically reducing file sizes and conserving valuable network bandwidth. Together with the ST7501 multi-lingual 32-channel recording software, users can simply and quickly set up an easy-to-use IP surveillance system.

Manufacturer Part Number
CC8370-HV
EAN/UPC
4712123675084
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: CC8370-HV
System Information
CPU: Multimedia SoC (System-on-Chip)
Flash: 128 MB
RAM: 256 MB
Camera Features
Image Sensor: 1/3 Progressive CMOS
Maximum Resolution: 2048x1536
Lens Type: Fixed-focal
Focal Length: 1.6 mm
Aperture: F2.0
Field of View: 180° (horizontal)
130° (vertical)
180° (diagonal)
Shutter Time: 1/5 sec. to 1/32,000 sec.
WDR Technology: WDR Pro
Minimum Illumination: 0.05 Lux @ F2.0 (Color)
Pan/tilt/zoom Functionalities: ePTZ:
4x digital zoom IE plug-in
On-board Storage: MicroSD/SDHC/SDXC card slot
Video
Compression: H.264 &MJPEG
Maximum Frame Rate: 30fps @ 2048x1536
Maximum Streams: 3 simultaneous streams
S/N Ratio: 58.8 dB
Dynamic Range: 100 dB
Video Streaming: Adjustable resolution,quality and bitrate
Image Settings: Adjustable image size,quality and bit rate;Time stamp,text overlay,flip &mirror &rotate;Configurable brightness,contrast,saturation,sharpness,white balance,exposure control,gain,backlight compensation,privacy masks;Scheduled profile settings
Audio
Audio Capability: Audio input
Compression: G.711,G.726
Interface: Buit-in Microphone
Effective Range: 5 meters
Network
Users: Live viewing for up to 10 clients
Protocols: IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP, ARP, SSL, TLS
Interface: 10Base-T / 100BaseTX Ethernet (RJ-45)
* It is highly recommended to use standard Cat. 5e & Cat. 6 cables which are compliant with the 3P/ETL standard.
ONVIF: Supported,specification available at www.onvif.org
Intelligent Video
Video Motion Detection: Five-window video motion detection
Alarm and Event
Alarm Triggers: Video motion detection,manual trigger,periodical trigger,system boot,recording notification,camera tampering detection,audio detection
Alarm Events: Event notification using HTTP,SMTP,FTP,NAS server and SD Card
File upload via HTTP,SMTP,FTP,NAS server and SD card
General
Connectors: RJ-45 for Network/PoE connection
LED Indicator: System power and status indicator
Power Input: IEEE 802.3af PoE Class 1
Power Consumption: PoE Max. 4.9 W
Dimensions: 115 (D) x 65 (W) x 59 (H) mm
Weight: Net:331g
Casing: IP66,IK10
Safety Certifications: CE,LVD,FCC Class B,VCCI,C-Tick,UL
Operating Temperature: Starting Temperature: -10°C ~ 50°C (14°F~ 122°F)
Working Temperature: -20°C ~ 50°C (-4°F~ 122°F)
Warranty: 24 months
System Requirements
Operating System: Microsoft Windows 8/7/Vista/XP/2000
Web Browser: Mozilla Firefox 7~10 (streaming only)
Internet Explorer 7/8/9/10
Other Players: VLC:1.1.11 or above
Quicktime:7 or above
Included Accessories
Others: Quick installation guide,warranty card,mounting bracket,screw pack