SDXC 64GB PRO+ Memory Card

SDXC 64GB PRO PLUS Memory Card
Introducing memory for the speed of life.

Extreme Read & Write Speeds
Samsung’s ultra-fast PRO Plus SD Card sets the standard for professional photography. This Ultra High Speed Class 10 SD card with U3 compatibility, is ideal for 4K UHD video recording & playback. And with blazing-fast read & write speeds of up to 95MB/s & 90MB/s respectively, you can also transfer files and shoot burst mode photos with minimal lag.

4K Ultra HD Video
Capture the moments that matter. With the Samsung Pro Plus SD Card, you can shoot rich and detailed 4K UHD videos from your smartphone, tablet, or camera and be confident that each memory will be safe. Play your videos back on your 4K UHD TV or monitor and relive the experience as vividly as the day it happened.

Waterproof
Samsung Memory Cards can survive up to 72 hours in seawater.

Temperature-proof
These memory cards can endure temperatures from -25° to 85° Celsius.

X-Ray-proof
The cards protect your precious data from damage caused by airport X-ray machines.

Magnet-proof
These memory cards can resist magnetic fields of up to 15,000 gauss—the equivalent of a high-field MRI scanner.

Shock-proof

Samsung internal shock tests proved these cards can survive extremely high levels of shock up to 1,500g. (g: gravitational acceleration)

Amazing Capacity
Save up to 5,470 photos, up to 8 hours and 10 minutes of Full HD video, up to 1 hour and 50 minutes of 4K UHD video, or up to 15,330 songs.Download more media files and apps to your smartphone or tablet. And know you’ve got plenty of space.

A Perfect Partner
Get the most out of the latest 4K UHD video-enabled smartphones, tablets and action cameras. This memory card works with even the most advanced devices to protect your memories for life.

Manufacturer Part Number
MB-SD64D/AM
EAN/UPC
0887276099378,887276099378
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type

  • Product Type

    SDXC Memory Card

  • Class

    10

  • Series

    PRO Plus

  • Interface

    UHS-I, compatible to HS interface

Storage

  • Capacity

    64GB, (1GB=1Billionbyte) * Actual usable capacity may be less (due to formatting, operating system, applications or otherwise)

Features

  • Random Read Speed

    Up to 95MB/s with UHS-1 interface

  • Random Write Speed

    up to 90MB/s with UHS-1 interface
    * Actual speed may vary depending on use host device conditions and environment.

General

  • Voltage

    2.7 ~ 3.6V

Environmental Specs

  • Operating Temperature

    -25℃ to 85℃

  • Non-operating Temperature

    -40℃ to 85℃

Dimensions (W x H x D)

  • Product

    1.26" x 0.94" x 0.08"

Weight

  • Product

    0.07 oz.

Warranty

  • Product

    Limited 10 years
    * Warranty is limited for any type of surveillance system.