rp5800 Retail System

A flexible, retail-hardened POS platform with the performance and longevity you need to run your business.

Results driven

Trust HP’s technology leadership to deliver a high performance point-of-sale (POS) system. A customizable solution, the HP rp5800 Retail System is a high-quality, robust, long-lifecycle POS platform that’s designed specifically for use in retail situations. The advanced performance and functionality features enable retailers of all sizes to standardize on one system to run their mission critical operations. Put the HP rp5800 to use on the retail floor as a robust point-of-sale solution, within a kiosk enclosure, as part of a digital signage display, and behind the scenes as a powerful back-office work station.

Flexible, built to last

Building on the platform strengths of the HP rp5700, the HP rp5800 Retail System is expandable and highly configurable allowing for flexibility and easy implementation within your existing ecosystem. Available with a choice of operating systems, Intel® processors, mass storage,
removable media, and memory the HP rp5800 has a flexible design that you can customize to fit your needs. With extra memory slots, multiple PCI Express (PCIe) slots, 3.5”/5.25” bays, and optional optical drives, the HP rp5800 has a flexible design that you can customize to fit your retail environment. Choose the right removable media for you or add a second hard drive with the internal and external bays.

The sturdy HP rp5800 chassis is designed with reliable, retail-hardened engineering that helps reduce downtime and keep your store running smoothly. We’ve engineered in oversized cooling that operates in an ambient 40º C environment (optional 50˚C kit available, configuration
limitations apply) and high-endurance temperature-rated capacitors that help resist heat to last longer. You can rely on your system to have a longer useful life, minimizing disruptions, avoiding long-term equipment planning, and reducing the complexity of rollouts.

Designed with the environment in mind

The HP rp5800 includes select components designed for energy efficiency such as 2nd generation Intel® Core™ i3, i5, and i7 processors1, and an 90% efficient power supply that draw less power while in operation. Intel® vPro™ 2 processors include hardware-assisted remote
shutdown, wake-up, and update which helps to reduce energy and IT costs by controlling your POS systems from a remote location so you don’t need an IT person in each store. Also included, HP Power Assistant provides an easy-to-use desktop application so you can control energy usage. ENERGY STAR® models available.

Design wise

The HP rp5800 Retail System has 3 drive bays to allow you to take advantage of the latest technology while still working within your existing ecosystem. The added peace of mind you’ll get with RAID support and available solid state drive configurations make this a stable, secure pointof- sale platform for your retail infrastructure.

Maximize space by positioning the system on the cash wrap or mounting it vertically or horizontally beneath your work space. Keep it together with optional HP Integration
Assembly components designed to house the HP rp5800 Retail System along with key POS peripherals in one integrated solution to help maximize counter space and efficiency.

Manufacturer Part Number
H2U18US#ABA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system
Preinstalled
Genuine Windows® 7 Professional 64-bit*;

Processor1, 2, 3
Intel® 2nd generation Core™ i3,

Chipset
Intel Q67 Express

Memory6
Four DIMMs, dual-channel; Standard non-ECC DDR3 PC3-10600 (1333 MHz) and PC3-8500 (1066 MHz) memory; supports 4 GB.
NOTE: Dual channel memory configurations supported for enhanced performance. When memory is labeled DDR 800 MHz, it will clock down to run at 667 MHz system speed.

Internal storage7
250 GB SATA 3.0GB/s hard drive (7200 rpm); RAID 0, 1 (available HP factory)

Removable storage8,9
HP DVD-ROM Drive, HP SuperMulti DVD Writer Drive, Blu-ray Writer Drive;

Expansion bays
Two internal 3.5-inch HDD, one external 5.25-inch optical;

Expansion slots
One half-height PCI-e x1, and one half-height PCI-e x16; Choose between a PCI riser providing two (2) full-height PCI slots or a PCI-e riser providing two full-height PCI-e x1 slots.

Graphics
Integrated Intel HD10 Graphics

Audio/visual
High Definition10 Audio with Realtek ALC261 codec (all ports are stereo), line-out and line-in rear ports; 1 VGA port (Dual-display via optional card), internal speaker

Communications11
Integrated Intel 82579LM GbE

Ports and connectors
Two front and five rear USB 2.0, one 24V poweredUSB, two power-configurable RS-232 serial/COM, two PS/2, one each: RJ-45, Cash Drawer, VGA, DisplayPort, line in and line out; available on some
models: up to six additional USB + power, up to two additional RS-232 serial/COM

Power supply
90% efficient Active Power Factor Correcting (PFC) 240-watt; ENERGY STAR 5.0 compliant

Input device(s)
PS/2 or USB keyboard and PS/2, USB, or optical scroll mouse

Software
HP ProtectTools Security Suite12, Norton Internet Security 201113, PDF Complete, Microsoft Office 2010 Starter14, HP Power Assistant v2.015 (select models), Roxio Creator Business (select models); not all software
is available on all models.

Security 
security loop (standard), integrated TPM 1.2 (TPM module disabled where restricted by law.)

Dimensions HxWxD
3.95 x 13.3 x 14.9 in (100 x 338 x 379 mm)

Weight
15.08 lb (6.84 kg) (system)

Warranty
Standard limited 3/3/3 parts and labor and on-site service, extended manufactured lifecycle but support available up to five additional years on parts, OS support for 90 days; quick restore solution included (requires external optical drive/not included) Optional HP Care Pack Services are extended service contracts which go beyond your standard warranties4. For more details visit: http://www.hp.com/go/lookuptool.

*Not all features are in all editions of Windows 7. Systems may require upgraded and/or separately purchased hardware to take full
advantage of Windows 7 functionality. See http://www.microsoft.com/windows/windows-7/ for details.
1.64-bit computing on Intel architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel 64 architecture-enabled BIOS. Performance will vary depending on your HW and SW configurations. See www.intel.com/info/em64t.
2. vPro Technology - Some functionality of this technology, such as Intel Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future “virtual appliances” applications for Intel vPro technology is dependent on 3rd party software providers. Compatibility with future “virtual appliances” and Microsoft Windows 7 operating
system is yet to be determined.
3. Dual/Triple/Quad Core is designed to improve performance of multithreaded software products and hardware-aware multitasking operating systems and may require appropriate operating system software for full benefit. Not all customers or software applications will necessarily benefit from use of this technology. Intel’s numbering is not a measurement of higher performance.
4. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at www.hp.com/go/lookuptool. Additional HP Care Pack Services information by product is available at www.hp.com/hps/carepack. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions
and limitations apply. For details, visit www.hp.com/go/carepack.
5. Sold separately or as an optional feature.
6. Above 3 GB, all memory may not be available due to system resource requirements.
7. For hard drives, GB = 1 billion bytes, TB = 1 trillion bytes. Actual formatted capacity is less. Up to 16 GB (for Windows 7) of system disk is reserved for system recovery software.
8. Don’t copy copyright-protected materials. Actual speeds may vary. Double Layer is a new technology. Double Layer media compatibility will widely vary with some home DVD players and DVD-ROM drives. Note that DVD-RAM cannot read or write to 2.6GB Single Sided/5.2 Double Sided-Version 1.0 Media. LightScribe creates a monochrome image. LightScribe media required and sold separately. Actual speeds may vary.
9. HP 16X SATA Blu-ray Writer data transfer rates up to 6,000 KB/s (CD) and 16,600 KB/s (DVD). Blu-Ray contains new technologies; certain disc, digital connection, compatibility and/or performance issues may arise, and do not constitute defects in the product. Flawless playback on all systems is not guaranteed. In order for some Blu-ray titles to play, they may require a DVI or HDMI digital connection and your display may require
HDCP support. HD-DVD movies cannot be played. Don’t copy copyright-protected materials.
10. HD content required to view HD images.
11. Wireless access point and Internet service required and sold separately. Availability of public wireless access points is limited.
12. HP ProtectTools requires Microsoft Windows.
13. 60 day trial period. Internet access required to receive updates. First update included. Subscription required for updates thereafter. This software is licensed to you by the manufacturer under the terms of its end user license agreement.
14. Microsoft Office 2010 Preloaded includes reduced functionality versions of Word and Excel. Purchase of Product Key required to activate full Office 2010 suite available at participating resellers/retailers and http://www.office.com.
15. HP Power Assistant may not be available in all regions. Use of this application is not required.