PROBOOK 640 G1 NOTEBOOK PC

Take on tasks in the office or on the road with a durable HP ProBook 640 and HP ProBook 650. These ProBooks are thin, light and packed with productivity features to make work faster and easier. Plus, reliable security solutions keep your data out of the wrong hands.

Manufacturer Part Number
N6M55UP#ABA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Windows 8 versions, Windows 7 versions, SUSE Linux, or FreeDOS 2.0
  • New thinner and lighter design – PC-ABS (Polycarbonate–Acrylnitrile/Butadiene/Styrene) durable material is nearly 20%
    thinner than previous generation; soft-touch, more durable 4-step paint process; larger buttons (power), revamped
    keyboard (arrow keys); latch/hook removal for clean palmrest design; top mounted speakers for optimized audio
    experience
  • Full-sized spill-resistant keyboard; full separate numeric keypad (HP ProBook 650 only)
  • Choice of 4 th generation Intel® Core™ i7, i5 and i3 processors
  • Integrated Intel® HD Graphics 4600 or AMD Radeon™ HD 8750M discrete graphics with 1 GB dedicated GDDR5 video memory
  • New User Experience Software: HP ePrint, HP Wireless Hotspot (Win 8 only), HP PageLift, and HP Trust Circles
  • Enhanced security features including HP Client Security, new HP Trust Circles and optional HP Fingerprint Reader
  • LED-backlit display
    o HP ProBook 640: 14.0-inch diagonal HD, HD+, FHD
    o HP ProBook 650: 15.6-inch diagonal HD or FHD
  • Optional HD webcam with dual-microphone array for video conferencing
  • DisplayPort 1.2 now native with integrated graphics
  • Four USB 3.0 (640) or Five USB 3.0 (650) ports for fast data transfer from devices (1 charging)
  • HD Audio with DTS Studio Sound optimized for high fidelity audio
  • Wireless and speaker mute button to conveniently manage the connectivity and speaker.
  • Flexible wireless connectivity options:
    o HP Connection Manager allows full control over wireless connections, including 3G and 4G mobile broadband, WiFi,
    Ethernet and Bluetooth® (Win 7 only)
    o Integrated 4G HP Mobile Broadband Modules
    o Integrated 802.11 b/g/n or a/b/g/n wireless LAN module
    o Integrated 802.11 ac, a/b/g/n or b/g/n with Bluetooth 4.0 combo card (Linux supports Bluetooth 2.1 only)
    (Bluetooth sold separately or as an optional feature)
    o HP Wireless Hotspot (Win 8 Only)
    o Intel WiDi Software
  • Choice of 7200 rpm user-removable hard drive (up to 500 GB) with HP 3D DriveGuard, 5400 rpm user-removable hard
    drive (up to 1 TB), 500 GB 7200 rpm Self Encrypting Drive, 500 GB 5400 rpm FIPS Self Encrypting Drive, 256 GB SED Solid
    State Drive, or 128/180 GB Solid State Drive
  • M.2 32GB flash cache for Intel Smart Response Technology

    NOTE: See important legal disclosures for all listed specs in their respective features sections.