75ft High Speed HDMI Active Optical Cable Plenum, CMP Rated

The High Speed HDMI AOC is the perfect solution for extending HDMI signals in classrooms, conference rooms, healthcare facilities, houses of worship and other commercial environments. Utilizing AOC technology that performs similar to traditional copper cabling, the optical fiber construction between the connectors provides optimum performance and easy installation. The AOC technology delivers several advantages which make it a smart choice in select installations. The cable diameter is smaller than copper and more flexible which makes it easier to install in tight spaces. Constructed from fiber strands, this cable reduces the risk of EMI/RFI so performance is stable when used in typically high interference environments such as data centers, surgical theaters or manufacturing facilities where high resolution and consistent display are critical. The AOC draws power from the HDMI source device, so no external power source is required. Additionally, the High Speed HDMI Active Optical Cable supports the latest advances in HDMI technology including:

  • 4K at 30Hz, (2160p), which is 4 times the clarity of 1080p/60 video resolution
  • 3D video, Deep Color and x.v. Color™
  • Dolby® True HD, DTS-HD Master Audio
  • Support for the wide angle theatrical 21:9 video aspect ratio
  • Dynamic synchronization of video and audio streams
  • CEC control, EDID, and HDCP
Combine the AOC with wall plates for a clean, professional connectivity solution that can be used with projectors in classrooms, conference rooms or training rooms.

Note: If the HDMI signal is being extended from an Acer Chromebook C738T, we recommend using an alternative solution, like our Long Length HDMI Cables, Active High Speed HDMI Cables, or HDMI over Cat5 Extenders. We have confirmed that there are performance challenges when using High Speed HDMI Active Optical Cables in conjunction with an Acer Chromebook C738T.

Manufacturer Part Number
41372
EAN/UPC
0757120413721,757120413721
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : Grey
Length : 75.00 Foot
Jacket Rating : Plenum
UPC : 757120413721
Warranty : Lifetime
Vendor : C2G
Weight : 1.150 LB

General Specifications
• Operating temperature: 0° to 50°C
• Storage temperature: -20° to 70°C
• Humidity: 5 to 85% (non-condensing)
• Power supply voltage: 6V Max.
• Power consumption: 0.8W (from HDMI source)
Video Specifications
• Maximum video resolution: 4k (3840x2160/30Hz), 2460x1600/60Hz
• Resolution support: All VESA resolutions, HD up to 4k/UHD, 1080p
• HDMI features supported: 3D video, Deep Color, X.V. Color, HDCP, CEC, EDID
• EDID: Plug and play
• Color depth: up to 48-bit
• Data rate: 18Gbps
Audio Specifications
• Audio formats supported: Dolby True HD, DTS-HD Master Audio