RX1216SAS Drive Enclosure

Highlight

  • Plug-n-use design for seamless storage space upgrade
  • Redundant data paths & power supplies ensure service uptime
  • SATA and SAS drives for flexible capacity and balanced performance
  • Managed with Synology DiskStation Manager (DSM)
  • Backed with Synology's 5-year limited warranty & Synology Replacement Service (SRS)
When storage capacity on the Synology RS18016xs+ reaches its limit, Synology RX1216sas provides an easy way to immediately scale up by additional 12 SATA, or SAS drives for flexibility and balanced performance. Volumes on the Synology RS18016xs+ can be expanded directly without having to reformat existing drives, ensuring that service on Synology RS18016xs+ continues during capacity expansion. Created as an independent volume, Synology RX1216sas provides an easy means of backing up Synology RS18016xs+.

Manufacturer Part Number
RX1216SAS
EAN/UPC
0846504002023,846504002023,4711174722020
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications
Applied Models: RS18016xs+

Storage
Drive Bay(s): 12
Compatible Drive Type (See all supported drives):

  • 3.5" SATA III / SATA II HDD
  • 2.5" SATA III / SATA II HDD
  • 2.5" SATA III / SATA II SSD
  • 3.5" SAS HDD
  • 2.5" SAS HDD
  • 2.5" SAS SSD
Maximum Internal Raw Capacity: 96 TB (8 TB HDD X 12) (Capacity may vary by RAID types)
Hot Swappable Drive: Yes
RAID Management through Synology DSM: Yes

External Ports
MiniSAS IN-port: 2
MiniSAS OUT-port: 2

Appearance
Size: 88 mm X 430 mm X 692 mm
Weight: 13.5 kg

Power
Power Recovery: Synchronized with the Synology RackStation
Power Supply Unit / Adapter: 2 X 500W
AC Input Power Voltage: 100V to 240V AC
Power Frequency: 50/60 Hz, Single Phase

Power Consumption*:
67.31 W (Access)
34.05 W (HDD Hibernation)

British Thermal Unit:
229.84 BTU/hr (Access)
116.25 BTU/hr (HDD Hibernation)

Note: Power consumption is measured when fully loaded with Western Digital 1TB WD10EFRX hard drive(s).
Redundant Power Supply: Yes

Temperature
Operating Temperature: 5°C to 35°C (40°F to 95°F)
Storage Temperature: -20°C to 60°C (-5°F to 140°F)
Relative Humidity: 5% to 95% RH

Others
System Fan: 80 mm X 80 mm X 4 pcs
Easy Replacement System Fan: Yes
Noise Level*: 45.1 dB(A)

Note: Noise Level Testing Environment: Fully loaded with Seagate 1TB ST31000520AS hard drive(s) in idle; Two G.R.A.S. Type 40AE microphones, each set up at 1 meter away from the Synology NAS front and rear; Background noise: 16.49-17.51 dB(A); Temperature: 24.25-25.75˚C; Humidity: 58.2-61.8%

Certification:
  • FCC Class A
  • CE Class A
  • BSMI Class A
Warranty: 5 Years

Environment & Packaging
Environment: RoHS Compliant

Packaging Content:
  • Main Unit X 1
  • Accessory Pack X 1
  • AC Power Cord X 2
  • Expansion Cable: MiniSAS X 2
  • Quick Installation Guide X 1

Optional Accessories: Synology RKS1314 - Rail Kit Sliding