RackStation RS18016xs+ NAS Server

Superior performance

RS18016xs+ delivers superior performance at over 3,900 MB/s throughput and 348,000 IOPS under RAID 5 configuration. RS18016xs+ is equipped with 8GB ECC RAM, expandable to 32GB if needed, so enterprises can guarantee data accuracy, as well as superior performance for the mission-critical tasks of the business.

SSD cache technology

RS18016xs+ supports a combination of hard drives and read/write-optimized SSD cache, boosting throughput efficiently while minimizing cost per gigabyte. With full SSD cache reading and writing support, RS18016xs+ offers a significant reduction in I/O latency without crippling your budget. With only a small upfront investment, businesses can benefit from significant enhancement in server performance.

Dual 10GbE NIC and SAS & SATA III 6Gb/s support

In addition to the default 4 Gigabit ports, RS18016xs+ includes two PCIe 3.0 x8 slots, allowing installation of two dual-port 10GbE network interface cards for maximized bandwidth, bringing you the superior performance that data-intensive applications demand of your storage system. With native SAS & SATA III 6Gb/s interface support, RS18016xs+ ensures the optimum data process under heavy system loading.

Reliable redundancy mechanisms

RS18016xs+ comes with comprehensive redundancy mechanisms to ensure business continuity. Four built-in LAN ports with failover provides the reliable redundancy in the event of unexpected network failure. The high reliability system design including passive cooling technologies prevents single point of failure. Other features such as redundant data paths, power supplies, system fans, and network ports with failover support maximize service uptime.

Scales up to more than 1PB of capacity

By supporting up to 14 Synology RX1216sas, RS18016xs+ provides the ability to seamlessly expand up to 180 drives and expand a single volume up to 200TB2 on the fly. RS18016xs+ can run with SATA, SAS, or SSD drives for flexible capacity and balanced performance to meet the needs of varying applications and processes.

Hardware encryption engine for enhanced file transfer speeds

RS18016xs+ is equipped with an encryption engine which offloads encryption calculation tasks away from the main CPU. Thus, the CPU can be free for other important tasks. In addition, Advanced Encryption Standard (AES) on shared folders with hardware acceleration ensures security without compromising access performance, providing over 3,034 MB/s in reading.

Next-generation data protection and integrity

When dealing with large-scale data storage, businesses require a solution that offers reliable backup and prevents file corruption. With support for the next-generation Btrfs file system, RS18016xs+ ensures information is stored with a high level of data integrity, while providing flexible and efficient data protection tools.

Award winning OS - DiskStation Manager

Synology DiskStation Manager (DSM) is a sleek, browser-based operating system running on every DiskStation and RackStation, which makes managing your Synology NAS a breeze. Featuring an intuitive user interface, DSM makes accessing and sharing your data smarter and simpler. Synology's Package Center lets you download and install useful add-on packages designed specifically for individual or business needs, meaning you can enjoy more entertainment in your life or better productivity at work.

Manufacturer Part Number
RS18016XS+
EAN/UPC
0846504002016,846504002016,4711174722013
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications
CPU

CPU Model: Intel Xeon E3-1230 v2
CPU Frequency: Quad Core 3.3 GHz
Floating Point: Yes
Hardware Encryption Engine (AES-NI): Yes

Memory
System Memory: 8 GB DDR3 ECC
Memory Module Pre-installed: 4 GB X 2
Total Memory Slots: 4
Memory Expandable up to: 32 GB (8 GB X 4)

Storage
Drive Bay(s): 12
Maximum Drive Bays with Expansion Unit: 180
Compatible Drive Type (See all supported drives):

  • 3.5" SATA III / SATA II HDD
  • 2.5" SATA III / SATA II HDD
  • 2.5" SATA III / SATA II SSD
  • 3.5" SAS HDD
  • 2.5" SAS HDD
  • 2.5" SAS SSD
Maximum Internal Raw Capacity: 96 TB (8 TB HDD X 12) (Capacity may vary by RAID types)
Maximum Raw Capacity with Expansion Units: 1440 TB (8 TB HDD X 180) (Capacity may vary by RAID types)
Maximum Single Volume Size:
  • 200 TB (32GB RAM required, for RAID 5 or RAID 6 groups only)
  • 108 TB
Hot Swappable Drive: Yes

External Ports
USB 2.0 Port: 2
USB 3.0 Port: 2
Expansion Port: 2

File System
Internal Drives:
  • Btrfs
  • EXT4
External Drives:
  • Btrfs
  • EXT4
  • EXT3
  • FAT
  • NTFS
  • HFS+
Appearance
Size (Height X Width X Depth): 88 mm X 430 mm X 692 mm
Weight: 14.5 kg

Others
RJ-45 1GbE LAN Port: 4 (with Link Aggregation / Failover support)
PCIe x8 Slot for 10GbE / 1GbE Network Card (See more) : 2 (at x8 mode)
Wake on LAN/WAN: Yes
System Fan: 80 mm X 80 mm X 4 pcs
Fan Speed Mode:
  • Cool Mode
  • Quiet Mode
Easy Replacement System Fan: Yes
Wireless Support (dongle): Yes
Power Recovery: Yes
Noise Level*: 45.1 dB(A)
Scheduled Power On/Off: Yes
Power Supply Unit / Adapter: 2 X 500W
AC Input Power Voltage: 100V to 240V AC
Power Frequency: 50/60 Hz, Single Phase
Power Consumption*: 106.54 W (Access)
71.78 W (HDD Hibernation)
British Thermal Unit: 363.77 BTU/hr (Access)
245.09 BTU/hr (HDD Hibernation)
Redundant Power Supply (for xs+ and RP model):Yes

Environment Temperature
Operating Temperature: 5°C to 35°C (40°F to 95°F)
Storage Temperature: -20°C to 60°C (-5°F to 140°F)
Relative Humidity: 5% to 95% RH

Certification:
  • FCC Class A
  • CE Class A
  • BSMI Class A
Warranty: 5 Years

Notes:
  • Power consumption is measured when fully loaded with Western Digital 1TB WD10EFRX hard drive(s).
  • Noise Level Testing Environment: Fully loaded with Seagate 1TB ST31000520AS hard drive(s) in idle; Two G.R.A.S. Type 40AE microphones, each set up at 1 meter away from the Synology NAS front and rear; Background noise: 16.49-17.51 dB(A); Temperature: 24.25-25.75˚C; Humidity: 58.2-61.8%
  • When upgrading RAM to more than 24GB, the original 4GB RAM modules must be removed.
DSM Specifications

Storage Management
Maximum Internal Volume Number: 1024
Maximum iSCSI Target Number: 128
Maximum iSCSI LUN: 512
iSCSI LUN Clone/Snapshot, Windows ODX: Yes
RAID Group: Yes

Supported RAID Type:
  • Basic
  • JBOD
  • RAID 0
  • RAID 1
  • RAID 5
  • RAID 6
  • RAID 10
RAID Migration:
  • Basic to RAID 1
  • Basic to RAID 5
  • RAID 1 to RAID 5
  • RAID 5 to RAID 6
Volume Expansion with Larger HDDs:
  • RAID 1
  • RAID 5
  • RAID 6
Volume Expansion by Adding a HDD:
  • RAID 5
  • RAID 6
  • JBOD
Global Hot Spare Supported RAID Type:
  • RAID 1
  • RAID 5
  • RAID 6
  • RAID 10
SSD Support
SSD Read/Write Cache (White Paper) : Yes

File Sharing Capacity
Maximum User Accounts: 16000
Maximum Groups: 512
Maximum Shared Folder: 512
Maximum Shared Folder Sync Tasks: 32
Maximum Concurrent CIFS/AFP/FTP Connections: 2048
Windows Access Control List (ACL) Integration: Yes
NFS Kerberos Authentication: Yes
Data Protection Manager: Yes
Maximum Snapshots per Shared Folder: 256
High Availability Manager: Yes
Log Center: Yes
Syslog Events per Second: 3000
Virtualization
VMware vSphere 5 with VAAI: Yes
Windows Server 2012: Yes
Windows Server 2012 R2: Yes
Citrix Ready: Yes

Add-on Packages

Antivirus Essential: Yes
Antivirus by McAfee (Trial): Yes
Audio Station: Yes
Central Management System: Yes
Cloud Station: Yes
Maximum Concurrent File Transfers: 1024
Cloud Sync: Yes
Directory Server: Yes
DNS Server: Yes
Download Station: Yes
Maximum Concurrent Download Tasks: 80
Glacier Backup: Yes
HiDrive Backup: Yes
iTunes Server: Yes
Java Manager: Yes
Mail Server: Yes
Mail Station: Yes
Media Server: Yes
DLNA Compliance: Yes
Note Station: Yes
Photo Station: Yes
RADIUS Server: Yes
Surveillance Station: Yes

Maximum IP cam (Licenses required):
90 (including 2 Free License) (See All Supported IP Cameras)
Total FPS (H.264)*: 2700 FPS @ 720p (1280x720)
1080 FPS @ 1080p (1920×1080)
650 FPS @ 3M (2048x1536)
500 FPS @ 5M (2591x1944)

Total FPS (MJPEG)*:
900 FPS @ 720p (1280x720)
360 FPS @ 1080p (1920×1080)
250 FPS @ 3M (2048x1536)
150 FPS @ 5M (2591x1944)

Video Station: Yes
Video Transcoding: Group 1 (See more)
VPN Server: Yes
Maximum Connections: 30
Notes: Surveillance Station throughput is tested with Axis P1347 (H.264@1280x720@30FPS), using continuous recording with live view from Surveillance Station and motion detection by camera. Live view and recording are sharing the same stream from the camera. Recording video is saved every 5 minutes with the limit of archive folder up to 1GB.

Environment & Packaging

Environment:
RoHS Compliant

Packaging Content:
  • Main Unit X 1
  • Welcome Note X 1
  • Accessory Pack X 1
  • AC Power Cord X 2
Optional Accessories:
  • Camera License Pack
  • 8GB (4GB X 2) ECC RAM Module Kit
  • 16GB (8GB X 2) ECC RAM Module Kit
  • Expansion Unit: RX1216sas X 14
  • VS360HD
  • Synology RKS1314 - Rail Kit Sliding
  • Synology Ethernet Adapter E10G15-F1