The MS916 wireless barcode scanner pairs to your phone, tablet, or computer with the push of a button. Compatible with iOS, Android, and Windows, this Bluetooth companion scanner is the easiest way to bring barcoding to any business.
Target Markets / Applications
Easily carried on a lanyard or in a shirt pocket, the MS916 shines inside or outside the four-walls. Choose convenient one-touch pairing or the simplicity of Memory Mode for a seamless scanning experience.
The 1-inch accuracy screen makes it easy to collect data without pairing the MS916 to any other device. Its powerful laser facilitates scan-intensive applications such as inventory or route accounting.
Use the MS916 for gift registry and inventory in retail or proof-of-delivery for courier services.
Note:
System
Display: 1" OLED, 128 x 64
OS: Proprietary, Connect to host with Windows, Android and iOS
Memory: 64 Kbytes SRAM / 2 MB Flash ROM
Key: 3 keys: Page up, Page down, Scan with power on/off feature
Optical & Performance
Receiving Device: Laser Engine
Light Source: 650 nm visible laser diode
Max. Resolution: 4mil
Scan Rate: 104 scans/second
Skew Angle: 47±3 degrees
Pitch Angle: 35±3 degrees
Printing Contrast Scale: minimum 25%
Depth of Field: (DOF PCS=80%)
Symbology | Density | Near | Far
Code 39, 4 mils | 2.5 cm | 13.97 cm
Code 39, 5 mils | 3.18 cm | 20.32 cm
Code 39, 7.5 mils | 3.81 cm | 33.02 cm
Code 39, 10 mils | 3.81 cm | 45.72 cm
Code 39, 15 mils | 3.81 cm | 71.72 cm
Code 39, 20 mils | 4.45 cm | 83.82 cm
Code 39, 40 mils | x | 91.44 cm
Code 39, 55 mils | x | 114.3 cm
UPC, 13 mils | 3.81 cm | 60.96 cm
Functionality
Symbologies: 1D:
Code 39, Full ASCII Code39, Interleave 2 of 5, UPC
A/E/E1, MSI, Codabar, Code 11, EAN8/13, Code 93,
Code 128, EAN128, Code32, GS1 databar Code,
Bookland EAN, Discreate 2 of 5, Chinese 2 of 5, ISBT
128, UCC Coupon Extended Code, Bookland 128
Operation Mode: Trigger mode, Pulse mode, Flash mode, Continuous
Mode, Buffer mode
Data Formatting: Prefix, Suffix, Code ID, Reformatting Date
Environmental
ESD Protection: Functional after 8K Contact and 12K Air
Mechanical Shock: 5 ft onto concrete (scanner only)
IP Rate: IP42
Operating Temperature: 32°F to 122°F
Storage Temperature: -22°F to 158°F
Relative Humidity: 95% non-condensing
Electrical
Operation Voltage : DC 3V to 5V
Current Consumption: Operation mode: <125mAh
Standby mode: < 39mAh
Battery Type: Rechargeable Li-ion battery battery
Battery Capacity: 680 mAh
Battery Charging time: Fully charged in about 3 hours
Operating Time: 8 hours at condition of 1 scan/5 sec
Communication
Radio Frequency: Bluetooth V2.1+EDR, Class 2
Protocol: Wireless SPP & HID profiles
Range: Up to 30 Feet (Open space)
Host Interface supported: USB
Mechanical
Scanner Dimension: 1.45 x 3.78 x 0.83 in
Scanner Weight: 2.2 oz
Switch life: 10 million times
Regulation Approvals
Regulation Approvals: CE, FCC, BSMI, VCCI
Accessories
Accessories: Whist Strap, Micro USB to USB cable
1 & 5 Slot Charging cradle (optional)