UR20 Over Ear Headphones

Well suited for professional DJs seeking sound intensity and bass, the Koss UR20 Full Size noise isolating headphones are every bit as well suited for any music lover. Designed to endure the rigors of a recording session, these closed headphones just as easily enhance typical listening sessions. With an extended frequency response, closed leatherette ear cushions and great sound, the lightweight UR20 noise isolating headphones are suitable for any level of music enthusiast.

Manufacturer Part Number
185290
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

30-20,000 Hz
32 ohms
97 dB SPL
Straight, Single Entry, 8ft
Limited Lifetime Warranty