KSC75 Ear Clip Headphones

Clip the Koss KSC75 headphones comfortably over your ear and let yourself be amazed by the great sound of these high fidelity clip headphones. The ideal active headphones for music lovers living an active lifestyle. 

The KSC75 Titanium’s soft, foam ear cushions guarantee an open, hear-through sound for when you prefer to stay connected to your surroundings. Pivoting clips provide a better fit than most over-the-ear sports headphones. 

Featuring a 2 µm titanium coating on its diaphragms, Koss KSC75s boast increased rigidity, minimized mechanical distortion, and exceedingly accurate sound quality and reproduction. Perfect for travel, the KSC75s deliver outstanding sound at home or on the move.

  • High fidelity clip headphones
  • Exceptionally wide frequency response
  • 2 µm titanium coating on diaphragms
  • Includes a straight, dual entry 4 foot cord
  • Pivoting clips promise accommodating fit
  • Koss Limited Lifetime Warranty

Manufacturer Part Number
184838
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Frequency Response: 15-25,000 Hz
  • Impedance: 60 ohms
  • Sensitivity: 101 dB SPL/1mW
  • Cord: Straight, Dual Entry, 4ft