SP400 Smartphone Active Headphones

SMARTPHONE CONTROL. BRILLIANT SOUND.

The TDK Life on Record SP400 Smartphone Active Headphones deliver rich audio with enhanced bass performance for superior sound. Featuring an IPX4 water resistant design and an ultra-comfortable in-ear fit, the SP400 headphones are perfect for active listeners. Glow-in-the-dark cables increase your visibility in dark or foggy conditions while the in-line mic and track controls make it easy to change up the song or take calls on-the-go.

Manufacturer Part Number
62208
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Plug type: 3.5mm
  • Driver size: 9.1mm
  • Driver type: dynamic
  • Frequency response: 20-20,000 Hz
  • Sensitivity@1KHz: 102dB
  • Input impedance: 35 ohms +/- 15%
  • Cord length: 1.2m (4ft)