Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System Specifications
Networking
- Network protocol:
- CIFS/SMB for Windows
- NFS for Linux/Unix
- DHCP client
- PPPoE
- Network Time Protocol (NTP)
- Network applications: - DLNA 1.5 media server
- UPnP AV server
- iTunes server
- SqueezeCenter support
- Photo album server - Web server:
- WebDAV
- FTP server
- phpMyAdmin/MySQL/PHP
- RSS client & server
- Print server (CIFS)
- Remote Access Support (DyDNS)
- Smartphone application:
- Network application management:
- User & group management
- Lightweight Directory Access Protocol (LDAP)***
- Package Management for setting up applications
- Network security:
- Support HTTPS and FTPES (FTP over explicit TLS/SSL)
- Encrypted NAS to NAS remote replication
- Encrypted NAS to external disk archive backup
Data Management - Backup support:
- One-touch copy/sync button for external USB-capable devices backup
- Backup planner:
- Instant/Scheduled backup
- NAS to NAS synchronization/archive backup
- NAS to external USB hard disk backup
- Google Drive™**, Dropbox, Memopal, ownCloud and NetDrive support
- Apple Time Machine support
- Download/Upload support:
- Auto-download from FTP/HTTP/P2P download service
- Scheduled download
- Auto-upload photos or videos to Flickr/YouTube/FTP server
- File system support:
- Internal HDD: EXT4
- External HDD: NTFS, EXT2, EXT3, EXT4, FAT32, HFS+, exFAT
System Management - JBOD, RAID 0/1/5/6/10, RAID5+Hot Spare
- Online firmware upgrade
- Self-Monitoring Analysis and Reporting Technology (S.M.A.R.T.)
- iSCSI***
Power and Thermal Management - Power control:
- Internal disk hibernation support
- Scheduled power on/off/reboot
- Wake-on-LAN support
- System automatically resume after power outage
- APC USB UPS monitoring and auto shutdown
- Thermal management:
- Smart fan speed control
- High temperature alert/buzzer
- Auto shutdown while high temperature
Minimum System Requirements - NAS starter utility: Windows XP and up, Mac OS X 10.5 and up
- Browser: IE 11+, Firefox 20+, Google Chrome 37+, Safari 5+
Application Package Center - Cloud application:
- ownCloud v7.x
- Google Drive™**
- Dropbox
- Memopal
- Download management:
- NZBGet
- Transmission
- pyLoad
- Backup planner
- Gallery
- WordPress
- Tftp
- NFS
- SqueezeCenter
- PHP-MySQL
Hardware Specifications - CPU: FreeScale FS1024 Dual Core 1.2 GHz
- Memory: DDR3 1 G
- Four 2.5" or 3.5" SATA II hard disk the max support up to 24 TB (6 TB x 4)
- Hot swappable HDD support
- Two Gigabit Ethernet RJ-45 connector
- Three USB 3.0 ports
- One SDXC card read (Up to 128 GB)
- Buttons:
- Power button
- Copy/Sync button
- Reset button
- Smart fan design
- Power consumption:
- Access mode: 36.5 watt (Max)
- Hard disk spin-down mode: 14.8 watt
- Power:
- Input: 100 - 240 V AC, 50/60 Hz
- Output: 19 V DC, 4.74 A
Physical Specifications - Item dimensions (WxDxH): 190 x 225 x 160 mm (7.48" x 8.85" x 6.29")
- Item weight: 2,000 g (4.40 lb.)
- Packing dimensions (WxDxH): 316 x 269 x 286 mm (12.44" x 10.59" x 11.26")
- Packing weight: 3,800 g (8.38 lb.)
Environmental SpecificationsOperating Environment - Temperature: 0°C to 40°C (32°F to 104°F)
- Humidity: 10% R.H. to 90% R.H.
Storage environment - Temperature: -30°C to 70°C (-22°F to 158°F)
- Humidity: 10% R.H. to 95% R.H.
Certification - Safety: CE LVD, BSMI
- EMC: CE, FCC class B, C-Tick, BSMI
- Others: DLNA 1.5, UPnP
Package Contents - Network storage device
- Power adapter
- Ethernet cable
- Quick start guide
- Warranty card
* Apple and AirPlay are trademarks of Apple Inc., registered in the U.S. and other countries. AirPlay is a trademark of Apple Inc.
** (C) 2014 Google Inc. All rights reserved. Chromecast™ is a trademark of Google Inc.
*** Release in 2015
**** Check with ownCloud’s website for official supported Linux distributions