
Transform any room into a dance room with this dazzling water and light display. They're USB powered and BT compatible, you can connect them to a PC, laptop, MP3 player, a smartphone and more.
Note:
Inputs & Outputs:
AUXILIARY: 3.5mm
Power:
OUTPUT POWER: 2 x 5W, Total: 10W RMS
POWER SUPPLY: AC/DC: 100-240V, 50/60Hz
Connectivity:
BLUETOOTH®: Yes
WORKING DISTANCE: 10 Meters (max.)
Features:
RADIO: PLL FM Auto-Scan Radio
Size:
PACKAGED WEIGHT (lbs):
PACKAGING DIMENSIONS (in): 7.84" x 7.01" x 25.98"
PRODUCT DIMENSIONS (in): 4.44" x 4.44" x 21.5"
PRODUCT WEIGHT (lbs):
Accessories:
OTHER ACCESSORIES INCLUDED: AC Adapter, Aux-in Cable, User Manual
REMOTE CONTROL: Yes