Bluetooth Water Fountain Speaker

Transform any room into a dance room with this dazzling water and light display. They're USB powered and BT compatible, you can connect them to a PC, laptop, MP3 player, a smartphone and more.

Manufacturer Part Number
SC-1128BT
EAN/UPC
0639131211285,639131211285
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Inputs & Outputs:
AUXILIARY: 3.5mm

Power:
OUTPUT POWER: 4 x 7W, Total: 28W RMS
POWER SUPPLY: AC/DC: 100-240V, 50/60Hz

Connectivity:
BLUETOOTH®: Yes
WORKING DISTANCE: 10 Meters (max.)

Features:
RADIO: PLL FM Auto-Scan Radio

Size:
PACKAGED WEIGHT (lbs):
PACKAGING DIMENSIONS (in): 7.84" x 7.01" x 42.44"
PRODUCT DIMENSIONS (in): 4.44" x 4.44" x 38.5"
PRODUCT WEIGHT (lbs):

Accessories:
OTHER ACCESSORIES INCLUDED: AC Adapter, Aux-in Cable, User Manual
REMOTE CONTROL: Yes