AC1600 WiFi Cable Modem Router

Get 16 times faster download speeds, up to 680 Mbps, with this 2-in-1 AC1600 WiFi router and integrated DOCSIS 3.0 cable modem. It is CableLabs® certified to work with cable Internet provider Comcast XFINITY® and more.

The NETGEAR Difference - C6250

  • Ultra-fast cable Internet speeds up to 680 Mbps
  • Compatible with current and next generation
  • WiFi devices
  • Supports 16 download & 4 upload channels
  • for efficient & reliable Internet access
  • Fast self-activation for XFINITY customers—Get connected without a service call
Fast Cable Internet Access
  • Up to 680 Mbps download and upload speed for streaming HD videos, faster downloads, and high-speed online gaming—Ideal for XFINITY® Blast and Extreme Internet plans
  • Save money over time by owning your cable equipment and avoiding monthly rental charges from your Internet provider—up to $120 per year
  • 16 downstream & 4 upstream channels providing efficient and reliable Internet access
  • Two Gigabit Ethernet ports—Fastest wired speeds to connect your router or computer
NETGEAR genie®—Home net working simplified

NETGEAR genie makes getting the most out of your home network fun & easy.
Installation is almost effortless - just by opening a browser, genie helps you
setup your NETGEAR WiFi Router & connect all of your WiFi devices. Genie also
allows you to easily monitor, connect & control your home network from a PC,
Mac, tablet or smartphone. With NETGEAR genie you can share & stream music
or videos, diagnose & repair network issues, set up parental controls & more.
  • Home network manager
  • Makes any printer AirPrint® compatible to print from an iPad® or iPhone®
  • MyMedia™—Find & play media files in your network
  • EZ Mobile Connect—Scan QR code to connect to your home network
  • Turbo-Transfer—Quickly transfer files within your home network across
  • various devices 40% faster than normal file transfers
  • For PC, Mac®, iPhone®, iPad®, & Android™ devices
Speed

Speed makes HD video better. Speed makes online gaming awesome. Speed makes all your devices really go. And anyplace you need speed, with NETGEAR you got it. Fast download speeds up to 680 Mbps. WiFi technology provides whole home coverage. Everything you need for a fast, connected home.

Ultimate WiFi Speed
  • FASTEST WIFI—Up to 300+1300 Mbps
  • DOCSIS 3.0—Up to 16x faster cable Internet speeds than 2.0
  • CHANNEL BONDING—Fastest Cable Internet speeds during peak hoursSecurity
  • GIGABIT WiFi—Next generation WiFi now at Gigabit speeds
  • GIGABIT WIRED—Ideal for HD gaming & video streaming
Reliable Connections

Stay connected—with your devices, your media, and your friends. Simultaneous dual band reduces interference.

Enjoy better connectivity throughout your home
  • SIMULTANEOUS DUAL BAND—Reduces interference for better connections to more WiFi devices
WiFi Range

Homes come in all shapes and sizes. The NETGEAR AC1600 WiFi Cable Modem Router provides the best WiFi connectivity throughout your home for all
your Internet-enabled devices.

Ultimate WiFi Range
  • RANGE—For large homes
Sharing

Relive memories and share them with others. Enjoy photos, videos and music stored on a shared USB hard drive. If it's secure and shared storage access you want, NETGEAR has easy ways to do it.


Manufacturer Part Number
C6250-100NAS
EAN/UPC
0606449106664,606449106664
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents:

  • AC1600 WiFi Cable Modem Router (C6250-100NAS)
  • Ethernet cable
  • Quick install guide
  • Power adapter
Physical Specifications:
  • Dimensions: 7.68 x 7.79 x 2.52 in
  • Weight: 1.2 lb
Warranty: NETGEAR 1-year limited warranty

Security:
  • Wi-Fi Protected Access® (WPA/WPA2—PSK)
  • Double firewall protection (SPI and NAT firewall)
  • Denial-of-Service (DoS) attack prevention
  • Push ‘N’ Connect—Easy push button WiFi connections (WPS)
Advanced Features:
  • Designed to meet DOCSIS 3.0 specifications and backward compatible with DOCSIS 2.0 devices
  • Fast download and upload speed—16x4 Channel Bonding enables 680 Mbps‡ download
  • IPv6 next generation Internet addressing support
  • Two Gigabit Ethernet ports with auto-sensing technology
Technical Specifications:
  • Built-in high-speed 16x4 CableLabs® certified DOCSIS® 3.0 Modem
  • 16 downstream & 4 upstream channels
  • AC1600 WiFi Simultaneous Dual Band WiFi—2.4 & 5GHz
  • WiFi Transmitters/Receivers (Tx/Rx)— 2x2 (2.4GHz) + 3x3 (5GHz)
  • WiFi Boost with high-powered radio amplifiers
  • Memory—128 MB flash and 256 MB RAM
  • IPv6 Supported (Internet Protocol Version 6)
System Requirements:
  • Cable broadband Internet service
  • Check your cable Internet service provider web site for data speed tier compatibility
  • Microsoft® Windows® 7, 8, Vista®, XP, 2000, Mac OS®, UNIX®, or Linux®
  • Microsoft® Internet Explorer® 5.0, Firefox® 2.0, Safari® 1.4, or Google Chrome™ 11.0 browsers or higher
  • Use laptop with 3x3 450 Mbps adapter like Centrino® 6300/5300 for maximum performance
  • Use with an 802.11ac adapter like NETGEAR A6210 for maximum performance
Standards:
  • One (1) USB 2.0 port
  • One (1) coaxial port for cable Internet
  • IEEE® 802.11 b/g/n 2.4GHz
  • IEEE® 802.11 a/n/ac 5GHz
  • Two (2) 10/100/1000 LAN Gigabit Ethernet ports with auto-sensing technology