WRT1200AC AC1200 Dual-Band Smart Wi-Fi Wireless Router

ENGINEERED FOR ULTIMATE PERFORMANCE

Built on the foundation of our original WRT's open-source heritage, the Linksys WRT1200AC delivers superior network performance for the most demanding users. The WRT1200AC features two external antennas, a powerful 1.3GHz dual-core ARM, and Wireless-AC to provide high-speed Wi-Fi connections with exceptional range.

USB 3.0, ESATA, & GIGABIT ETHERNET PORTS TO SHARE FILES

For competitive performance, we equipped the WRT1200AC with four Gigabit Ethernet ports featuring speeds up to 10 times faster than Fast Ethernet. Using the USB 3.0 port, you can add external storage devices to share content across your network, or a printer for the office. For those with an external SATA storage device, the WRT1200AC is outfitted with an eSATA port for convenience and optimal data transfer rates. This port can also serve as a USB 2.0 port.

DUAL-BAND ANTENNAS AND BEAMFORMING FOR PROFESSIONAL-GRADE COVERAGE

To provide fast, reliable Wi-Fi coverage throughout your home or office, the WRT1200AC features two high-performance antennas engineered to enhance 2.4 GHz and 5 GHz dual-band wireless connections. With adjustable antennas and Beamforming technology delivering a focused signal to individual devices, you'll experience faster network speeds, better range, and reduced interference from other devices for strong, stable Wi-Fi connections.

FAST 1.3GHZ DUAL-CORE PROCESSOR TO SURF, STREAM, & GAME SIMULTANEOUSLY

With a professional-grade, 1.3GHz dual-core ARM processor, the WRT1200AC is one of the fastest Wireless-AC routers in its class. Unlike standard single-core processors which have to switch between data streams and aren't as suited for multitasking, a dual-core processor can handle multiple data streams simultaneously. The result: better efficiency and performance, particularly in today's multi-device world.

OPEN SOURCE READY

While the Linksys WRT1200AC provides an outstanding experience via Smart Wi-Fi immediately out of the box, advanced users can further modify the router with open source firmware. Developed for use with OpenWRT, an open source, Linux-based operating system, the router offers an additional layer of customization to suit your needs.

Manufacturer Part Number
WRT1200AC-AU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECHNICAL SPECS

Platform Compatibility:

  • Windows XP
  • Windows Vista 32/64
  • Windows 7 32/64
  • Windows 8 32/64
  • Windows 8.1 32/64
  • Mac OS X 10.5.8 Leopard
  • Mac OS X 10.6.1 Snow Leopard
  • Mac OS X 10.7 Lion
  • Mac OS X 10.8 Mountain Lion
  • Mac OS X 10.9 Mavericks
Operating Temperature:
32 to 104 F (0 to 40 C)
Operating Humidity:
10 to 80% Noncondensing
Max. Link Rate:
867 Mbps
LEDs:
Power, Internet, Ethernet (1-4), Wi-Fi Protected Setup, 2.4GHz, 5GHz, USB1, USB2
Network Standards:
  • IEEE 802.11a
  • IEEE 802.11b
  • IEEE 802.11g
  • IEEE 802.11n
  • IEEE 802.11ac
Radio Frequency Bands:
2.4 & 5GHz
Storage Temperature:
-4 to 140 F (-20 to 60 C)
Ports:
Power, Internet, Ethernet (1-4), USB 3.0, USB 2.0 / eSATA combo
Buttons:
Reset, Wi-Fi Protected Setup, Power