Brilliance LCD Monitor With SmartImage

Crisp images, efficient performance

for maximum productivity

The Philips AH-IPS LED display using 65% post consumer recycled plastics and PVC, BFR-free is ideal for eco-friendly productivity.

Excellent performance

  • Crystalclear images with Quad HD 2560x1440 pixels
  • AH-IPS display for brilliant images with vivid colors
  • Less eye fatigue with Flicker-free technology
  • SmartImage presets for easy optimized image settings
  • Edge-to-edge glass and narrow border for seamless appearance

Designed for people

  • SmartErgoBase enables people-friendly ergonomic adjustments
  • Low bezel-to-table height for maximum reading comfort

Easy to experience

  • USB 3.0 enables fast data transfers and smart phone charging
  • HDMI ensures universal digital connectivity
  • Built-in stereo speakers for multimedia
  • DisplayPort connection for maximum visuals

Manufacturer Part Number
258B6QJEB/75
EAN/UPC
8712581730642
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display
• LCD panel type: AH-IPS LCD
• Backlight type: W-LED system
• Panel Size: 25 inch / 63.4 cm
• Effective viewing area: 552.96 (H) x 311.04 (V)
• Aspect ratio: 16:9
• Optimum resolution: 2560 x 1440 @ 60Hz
• Response time (typical): 14 (GtG) ms
• SmartResponse (typical): 5 ms (GtG)
• Brightness: 350 cd/m²
• Contrast ratio (typical): 1,000:1
• SmartContrast: 20,000,000 :1
• Pixel pitch: 0.216 x 0.216 mm
• Viewing angle: 178º (H) / 178º (V), @ C/R > 10
• Picture enhancement: SmartImage
• Display colors: 16.7 M (True 8 bit)
• Scanning Frequency: 30 - 83 kHz (H) / 56 - 76 Hz (V)
• sRGB

Connectivity
• USB: USB 2.0 x 2, USB 3.0 x 2 (1 with B.C.1.2)
• Signal Input: VGA (Analog ), DVI-Dual Link (digital, HDCP), DisplayPort, HDMI (digital, HDCP)
• Sync Input: Separate Sync, Sync on Green
• Audio (In/Out): PC audio-in, Headphone out

Convenience
• Built-in Speakers: 2Wx2
• User convenience: SmartImage, Volume, Input, Menu, Power On/Off
• Control software: SmartControl Premium
• OSD Languages: Brazil Portuguese, Czech, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Simplified Chinese, Spanish, Swedish, Traditional Chinese, Turkish, Ukranian
• Other convenience: Kensington lock, VESA mount (100x100mm)
• Plug & Play Compatibility: DDC/CI, Mac OS X, sRGB, Windows 8.1 / 8 / 7

Stand
• Height adjustment: 130 mm
• Pivot: 90 degree
• Swivel: -65/65 degree
• Tilt: -5/20 degree

Power
• ECO mode: <18.9 W (typ.)
• On mode: 24.6 W (typ.) (EnergyStar 6.0 test method)
• Standby mode: <0.5 W (typ.)
• Off mode: Zero watts with AC switch
• Power LED indicator: Operation - White, Standby mode- White (blinking)
• Power supply: Built-in, 100-240VAC, 50-60Hz

Dimensions
• Product with stand(max height): 571 x 511 x 244 mm
• Product without stand (mm): 571 x 344 x 55 mm
• Packaging in mm (WxHxD): 625 x 421 x 290 mm

Weight
• Product with stand (kg): 7.00 kg
• Product without stand (kg): 4.66 kg
• Product with packaging (kg): 7.81 kg

Operating conditions
• Temperature range (operation): 0°C to 40°C °C
• Temperature range (storage): -20°C to 60°C °C
• Relative humidity: 20%-80 %
• Altitude: Operation: +12,000ft (3,658m), Nonoperation: +40,000ft (12,192m)
• MTBF (demonstrated): 70,000 (excluded backlight) Sustainability
• Environmental and energy: EnergyStar 6.0, EPEAT Gold*, TCO edge, RoHS
• Recyclable packaging material: 100 %
• Post consumer recycled plastic: 65%
• Specific Substances: PVC / BFR free housing, Mercury free, Lead free

Compliance and standards
• Regulatory Approvals: CE Mark, FCC Class B, SEMKO, cETLus, CU-EAC, TCO 6.0, EPA, PSB, WEEE, CECP, TUV Ergo, TUV/GS

Cabinet
• Front bezel: Black
• Rear cover: Black
• Foot: Black
• Finish: Texture