E-line 257E7QDSB Widescreen LCD Monitor

Vivid colors, crisp details

in an elegant design

This brilliant wide view display offers vivid colors and crisp details wrapped in an eleganceinspired design for a light and fresh face in any home or office.

Superb Picture Quality

  • AH-IPS display gives awesome images with wide viewing angles
  • 16:9 Full HD display for crisp detailed images
  • Less eye fatigue with Flicker-free technology
  • SmartContrast for deep black level details
  • SmartImage Lite for easy optimized image settings

Elegant Design

  • Edge-to-edge glass and narrow border for seamless appearance
  • EasySelect menu toggle key for quick on-screen menu access
  • Elegant, slim design complements your home decor

Experience immersive multimedia

  • MHL technology for enjoying mobile content on big screen

Greener everyday

  • Low power consumption saves energy bills
  • Mercury Free eco-friendly display

Manufacturer Part Number
257E7QDSB/75
EAN/UPC
8712581736477
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display

  • LCD panel type: AH-IPS LCD
  • Backlight type: W-LED system
  • Panel Size: 25 inch / 63.4 cm
  • Effective viewing area: 552.96 (H) x 308.64 (V)
  • Aspect ratio: 16:9
  • Optimum resolution: 1920 x 1080 @ 60Hz
  • Response time (typical): 14 (Gray to Gray) ms
  • SmartResponse (typical): 5 (Gray to Gray) ms
  • Brightness: 250 cd/m²
  • Contrast ratio (typical): 1000:1
  • SmartContrast: 20,000,000:1
  • Pixel pitch: 0.288 x 0.285 mm
  • Viewing angle: 178º (H) / 178º (V), @ C/R > 10
  • Flicker-free
  • Picture enhancement: SmartImage Lite
  • Display colors: 16.7 M
  • Scanning Frequency: 30 -83 kHz (H) / 56 -76 Hz (V)
  • MHL: 1080p @ 30Hz
  • sRGB

Connectivity

  • Signal Input: VGA (Analog ), DVI-D (digital, HDCP), MHL-HDMI (digital, HDCP)
  • Sync Input: Separate Sync, Sync on Green
  • Audio (In/Out): HDMI audio out

Convenience

  • User convenience: Power On/Off, Menu, Volume (HDMI Audio out), Input, SmartImage lite
  • OSD Languages: Brazil Portuguese, Czech, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Simplified Chinese, Spanish, Swedish, Traditional Chinese, Turkish, Ukranian
  • Other convenience: Kensington lock, VESA mount (100x100mm)
  • Plug & Play Compatibility: DDC/CI, Mac OS X, sRGB, Windows 8.1 / 8 / 7

Stand

  • Tilt: -5/20 degree

Power

  • On mode: 20.67 W (typ.) (EnergyStar 6.0 test method)
  • Standby mode: 0.5 W (typ.)
  • Off mode: 0.3 W (typ.)
  • Power LED indicator: Operation - White, Standby mode- White (blinking)
  • Power supply: External, 100-240VAC, 50-60Hz

Dimensions

  • Product with stand (mm): 577 x 436 x 213 mm
  • Product without stand (mm): 577 x 346 x 49 mm
  • Packaging in mm (WxHxD): 619 x 492 x 124 mm

Weight

  • Product with stand (kg): 3.73 kg
  • Product without stand (kg): 3.48 kg
  • Product with packaging (kg): 5.86 kg

Operating conditions

  • Temperature range (operation): 0°C to 40°C °C
  • Temperature range (storage): -20°C to 60°C °C
  • Relative humidity: 20%-80 %
  • Altitude: Operation: +12,000ft (3,658m), Nonoperation: +40,000ft (12,192m)
  • MTBF: 50,000 (excluding backlight) hour(s)

Sustainability

  • Environmental and energy: EnergyStar 6.0, EPEAT Silver, RoHS, Lead-free, Mercury Free
  • Recyclable packaging material: 100 %

Compliance and standards

  • Regulatory Approvals: CE Mark, FCC Class B, VCCI, C-tick, CECP, CU, SASO, KUCAS, cETLus, SEMKO, TUV/ISO9241-307, EPA, WEEE, PSB, TCO certified

Cabinet

  • Color: Black
  • Finish: Glossy