Wireless Charging Pad

The Amzer® Wireless Charging Pad creates the ideal charging station for your Qi-enabled device WITHOUT those pesky wires! Perfect for home or office, simply place your Qi-enabled device on the charging pad and it will begin charging automatically. Takes up minimal desktop space, is ideal for travel and power efficient idle mode never overcharges your battery. With this stylish accessory, you can charge your Qi-compatible devices, without the need to plug your device in to a wall charger or USB port!

Manufacturer Part Number
AMZ97742
EAN/UPC
8903384091164
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product Type: Wireless Charging Pad
  • Input:  5V/2A
  • Output: 5V/1A
  • Diameter:  3.5 x .24 inches (90 x 6mm)
  • Weight:  1.8 oz (52 grams)
  • Certification:  CE, FCC, RoHS
  • Compatible With all Qi-enabled devices
  • Manufacturer: Amzer
  • Part No.: AMZ97742