Bluetooth Selfie Stick

Make your next selfie picture perfect with the Amzer® Bluetooth Selfie Stick! With a Bluetooth V3.0 controller, just one click and you've snapped a group pic without being left out! Compact and lightweight this must-have features a lockable and 180º tilting phone holder. Selfie stick extends from 8.2 up to 32.6 inches so it's perfect for that close-up or a wide angle shot! Wrist lanyard and carabineer clip are included for securing while your snapping pics or waiting for that perfect sunset.  Note: This Bluetooth Stick will work with all Bluetooth v3.0 compatible phones and phone width should not be more than 3.5 inches.

Manufacturer Part Number
AMZ98899
EAN/UPC
8903384091737
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification:

  • Product Type: Bluetooth Selfie Stick.
  • 3 days standby time.
  • 40 hours of use time.
  • 120 mAh battery capacity.
  • Weight: 5.8 oz. (165 grams).
  • Certification: CE, FCC.
  • FCC ID : 2AE2DLSSM008.
  • Manufacturer: Amzer.
  • Part No.: AMZ98899.