Wiremold Evolution Series Fan

The plenum-approved Evolution Series Ceiling Box provides a compact design, with a projector mount option and a hidden place for the needed active equipment. These boxes are perfect for smaller spaces like conference rooms and education facilities where racks will not fit. The fan measures 120mm x 120mm, 120 VAC, 49 CFM/28 dB and is used when additional air flow is required. Includes fan guard.

Manufacturer Part Number
16281
EAN/UPC
0786776183313,786776183313
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color: White
UPC: 786776183313
Warranty: 1 Year
Vendor: Wiremold
Weight: 0.001 LB

Product Series: Evolution
Mounting: Ceiling
Electrical Ratings: 120V, 60Hz, 20A
Shelf Max Load: 20 lbs.
Projector Mounting Bracket Max Load: 50 lbs.
Maximum Gross Weight: 120 lbs.