Wiremold Cable Retractor with HDMI Cable

Mounts directly to the InteGreat Series A/V Table Box or to the underside of the conference room table. Loaded with 12ft [3.66m] of HDMI cable that extends out 5ft [1.52m] from the retractor. Retractor has a female input from building infrastructure, and a male connector on the output side. Input side has mounting tab that allows installer to cable tie HDMI to the retractor to minimize chances of a loose connection. InteGreat Cable Retractors are designed specifically to integrate with the InteGreat A/V Table Box. They mount vertically on the side of the Table Box.

Manufacturer Part Number
16235
EAN/UPC
0786776182897,786776182897
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : Black
UPC : 786776182897
Warranty : 1 Year
Vendor : Wiremold
Weight : 2.422 LB