USB-C to Gigabit Network Adapter with Extra USB Port

Use the USB Type-C port on your laptop to add a Gigabit Ethernet port and a USB 3.1 Gen 1 (type-A) port. Now, you can easily connect to a Gigabit network through the USB-C™ or Thunderbolt™ 3 port on your laptop or desktop computer, and add connectivity for an additional USB (Type-A) peripheral device. This Gigabit Ethernet (GbE) network adapter provides a reliable network connection without having to install drivers. It’s ready to go - with native driver support to ensure a quick setup. It's a great companion for your MacBook, Chromebook Pixel™, Dell™ XPS 12, Dell Latitude 12 7000 Series 2-in-1 or other device.

Powerful Gigabit network connections

The USB-C network adapter supports full Gigabit bandwidth by harnessing the performance of USB 3.1 Gen 1 (5 Gbps). You can quickly access very large files over the network at Gigabit speed.

Native driver support makes installation easy

Get up and running quickly. Simply plug the adapter into the USB Type-C™ port on your laptop and connect to your network. The network adapter chipset provides native driver support in Chrome OS™ and Windows® 8.1, and supports Mac OSX (10.10) with driver installation.

Trouble-free connections through USB-Type-C

The USB-C connector is smaller and easier to use than previous USB connectors. It’s a reversible plug so you can connect to your devices with either side facing up, without frustration or the risk of port damage.

With a compact design, this USB-C network adapter is as portable as your laptop, perfect for ultra-portable devices that have a USB-C port, such as the MacBook and Chromebook Pixel™. The network adapter is bus-powered which makes it easy to connect when you’re on the go.

Additional connectivity with an extra USB 3.1 port

Some computers with USB Type-C only offer one port for external connectivity. This Ethernet adapter features a built-in USB Type-A port, giving you the freedom to attach an additional peripheral device, such as a USB mouse.

The US1GC301AU is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
US1GC301AU
EAN/UPC
0065030862806,065030862806
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

  • Bus Type: USB 3.1 Gen 1
  • Chipset ID: Asix AX88179 + VIA VL812
  • Industry Standards: IEEE 802.3, 802.3u and 802.3ab
  • Interface: RJ45 (Gigabit Ethernet)
  • Ports: 1
  • USB Pass-Through: Yes
Performance
  • Auto MDIX: Yes
  • Compatible Networks: 10/100/1000 Mbps
  • Full Duplex Support: Yes
  • Jumbo Frame Support: 4K max.
  • Maximum Data Transfer Rate: 5 Gbps (USB 3.1 Gen 1)
  • Type and Rate: USB 3.1 Gen 1 - 5 Gbit/s
Connector(s)

  • Connector Type(s): 1 - USB 3.1 USB Type-C (24 pin; Gen 1; 5 Gbps) Male
  • External Ports: 1 - USB 3.1 USB Type-A (9 pin; Gen 2; 10 Gbps) Female  1 - RJ-45 Latching Female
Software
OS Compatibility:
  • Windows® 8.1 (32/64bit), 8 (32/64), 7 (32/64), Vista(32/64), XP(32/64)
  • Windows® Server 2012, 2008 R2, 2003(32/64)
  • Mac OS® 10.6 - 10.10 - VLAN tagging is currently not supported in Mac OS
  • Linux Kernel 2.6.25 - 3.17.0
Physical Characteristics
  • Color: Black
  • Enclosure Type: Plastic
  • Product Height: 0.7 in [17 mm]
  • Product Length: 3.2 in [82 mm]
  • Product Weight: 1.5 oz [42 g]
  • Product Width: 1.4 in [35 mm]
Indicators
LED Indicators:
  • 1 - 1 - 10/100 Link/Activity (Green)
  • 1 - Gigabit Link/Activity (Amber)
Power

Power Source: USB-Powered

Environmental
  • Humidity: 5% ~ 80% RH
  • Operating Temperature: 0°C to 50°C (32°F to 122°F)
  • Storage Temperature: -10°C to 60°C (14°F to 140°F)
  • Packaging Information Shipping (Package) Weight: 0 lb [0 kg]
What's in the Box

Included in Package: 1 - USB-C to GbE network adapter