Xporter Jibe 16GB USB 2.0 Flash Drive

The Patriot Xporter Jibe is the next generation ultra-portability. Micro-sized for seamless integration with a tablet, notebook, or car audio USB port, the Jibe is the best lifestyle solution for those looking for excellent performance in an ultra-light, extremely portable storage device. Plug in the Jibe and it becomes barely noticeable.

Designed for excellent protection from heavy mobile use, the Jibe features a durable housing. The Jibe is plug-and-play compatible and available in 8GB, 16GB, 32GB and 64GB capacities, so perfect for carrying all your data wherever you go.

The Patriot Xporter Jibe is compatible with Windows® 8, Windows® 7, Windows® Vista®, Windows® XP, Windows® 2000, Windows® ME, Linux 2.4 and later, Mac® OS9, X and later. Backed by Patriot’s award winning customer service, the Jibe comes with a 2-year warranty.

Manufacturer Part Number
PSF16GXJBUSB
EAN/UPC
0815530019466,815530019466
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

• Backed by a 2-year limited warranty

• Compatible with Windows® 8, Windows® 7, Windows Vista®,
Windows XP®, Windows 2000®, Windows® ME, Linux 2.4 and later,
Mac® OS9, X and later