SSD 850 EVO 2.5" SATA III 2TB

Upgrade virtually every aspect of your computer’s performance with Samsung’s new 850 EVO, designed with state-of-the-art SSD advancements including 3D V-NAND technology. As the next generation beyond the bestselling 840 EVO, you’ll get the 850 EVO’s new 3 dimensional chip design that enables superior performance, greater reliability and superior energy efficiency so you can work and play faster and longer than ever before.

3D V-NAND Technology

Samsung’s innovative 3D V-NAND flash memory architecture breaks through density, performance, and endurance limitations of today’s conventional planar NAND architecture. Samsung 3D V-NAND stacks 32 cell layers vertically resulting in higher density and better performance utilizing a smaller footprint.

Incredible Read/Write Speeds

Achieve incredible read/write performance to maximize your everyday computing experience with Samsung’s TurboWrite technology. You can obtain up to 1.9x faster performance than the award-winning Samsung 840 EVO. The 850 EVO delivers class-leading performance* in sequential read (540MB/s) and write (520MB/s) speeds. Plus, gain optimized random performance in all QD for better real-world performance.

Enhanced RAPID mode

Samsung’s Magician software enables RAPID Mode for up to 2x faster performance* by utilizing unused PC memory (DRAM) as a high-speed cache. The newest version of Samsung Magician supports up to a 4 GB cache on a system with 16 GB of DRAM.

Guaranteed Endurance and reliability

The 850 EVO doubles the endurance and reliability compared to the previous generation 840 EVO and features a class-leading 5 year warranty. With enhanced long-term reliability, the 850 EVO assures longterm dependable performance of up to 30% longer than the previous generation 840 EVO.

Manufacturer Part Number
MZ-75E2T0B/AM
EAN/UPC
0887276081731,887276081731
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type
Product Type:
Solid State Drive
Series:
EVO

Application
Consumer:
Client PCs

Storage:
Capacity:
2TB

Features

Sequential Read Speed:
Up to 540 MB/sec Sequential Read
Sequential Write Speed:
Up to 520 MB/sec Sequential Write

Random Read Speed

  • Random Read (4KB, QD32): Up to 98,000 IOPS Random Read
  • Random Read (4KB, QD1): Up to 10,000 IOPS Random Read
Random Write Speed
Random Write (4KB, QD32): Up to 90,000 IOPS Random Write
Random Write (4KB, QD1): Up to 40,000 IOPS Random Write

Memory Speed
  • Samsung 32 layer 3D V-NAND
  • Samsung 1GB Low Power DDR2 SDRAM
Compatibility
  • Hardware Compatibility: Windows 8 (32-bit and 64-bit), Windows 7 (32-bit and 64-bit), Vista, XP, MAC OSX, Linux
  • Software Compability: Windows 8 (32-bit and 64-bit), Windows 7 (32-bit and 64-bit), Vista (SP1 and above), XP (SP2 and above), Windows Server 2008 (32-bit and 64-bit), Windows Server 2003 (32-bit and 64-bit with SP2 and above
Controller: MHX
NAND Flash: Samsung 32 layer 3D 3-bit V-NAND
Trim Support: Yes (Requires OS Support)
RAID Support: Y (with RAID Controller)
AES Encryption: AES 256 bit Encryption (Class 0) , TCG/Opal, IEEE1667 (Encrypted drive)
Device Sleep Mode Support: Y (2mW)

General

Power Consumption (W): 50 mWatts
Voltage: 5V ± 5% Allowable voltage
Reliability (MTBF): 2 Million Hours Reliability (MTBF)

Environmental Specs
Operating Temperature:
32ºF - 158ºF
Form Factor: 2.5 inch Form Factor
Dimensions (W x H x D): 3.94" x 2.75" x 0.27"
Weight: 0.14 lb.
Warranty: 5 Years Limited Warranty or 150TBW Limited Warranty