4K UHD JU6400 Series Smart TV - 60" Class (60" Diag.)

With 4K UHD resolution you’ll enjoy a picture with 4X the detail of Full HD. Watch and play your way with the advanced Samsung Smart TV platform that lets you quickly and easily access your favorite content.

4K UHD

Enjoy incredible picture crispness and dramatic detail, no matter how big the screen, with 4X the resolution of full HD.

PurColor

Enjoy incredible shades of color, as nature intended, with technology that accurately blends primary and secondary colors for spectacular picture performance.

UHD Dimming

Experience UHD picture quality with deeper blacks, purer whites, brighter colors, and enhanced detail in every image

Contrast Enhancer

Experience a greater sense of depth with optimized contrast across multiple zones of the screen.

UHD Upscaling

Upgrade all lower resolution media to a stunning near ultra high-definition experience with enhanced detail and optimized picture quality.

Motion Rate 120

Enjoy improved fast-action moving picture resolution at Motion Rate 120 with outstanding refresh rate, processing speed and backlight technology.

Ultra Clear Panel

Get the best picture with minimized glare from any angle with a screen that absorbs ambient light, reduces reflections, and lets the picture come to life.

Smart TV

Access your favorite program choices, live TV, video on demand, apps, and social media in one easy-to-browse navigation experience.

Full Web Browser

Easily browse the web right on your TV — enjoy everything from online shopping and social media to entertainment news.

Quad-Core Processor

Enjoy a fluid browsing experience and faster control – switching between apps, streaming content, and other media effortlessly.

ConnectShare™ Movie

Plug your favorite entertainment and media into your TV – watch videos, play music, or view photos through a USB connection.

Manufacturer Part Number
UN60JU6400FXZA
EAN/UPC
0887276113906,887276113906
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type

4K UHD TV

Screen Size

60" Measured Diagonally

Apps Platform

Smart TV with Apps and Full Web Browser

Dimming Technology

UHD Dimming

Anynet+™ (HDMI-CEC)

Yes

HDMI

3

Full Specifications
Series
Series

JU6400

Design
Type

4K UHD TV

Stand Type (Color)

Square Stand (Black)

Video
Screen Size

60" Measured Diagonally

Resolution

3840 x 2160

Motion Rate*

120

PurColor (Color Accuracy)

Yes

UHD Upscaling

UHD Upscaling

Depth Enhancing Technology

Contrast Enhancer

Audio
Dolby

Dolby Digital Plus

Sound Effect

DTS Studio Sound

DTS Premium Sound

DTS Premium Sound 5.1

Sound Output (RMS)

20W (10W x 2)

Speaker Type

Down Firing + Base Reflex (2CH)

Wireless Connectivity
Wi-Fi

Built-in Wi-Fi

Wi-Fi Direct

Yes

Features
Smart Hub

Yes

Processor

Quad-Core

Apps Platform

Smart TV with Apps and Full Web Browser

Smart Evolution Ready

Ready (Future Proof Only)

Ultra Clear Panel

Ultra Clear

Dimming Technology

UHD Dimming

ConnectShare™

Yes

OSD Language

English, Spanish, French

Anynet+™ (HDMI-CEC)

Yes

BD Wise™ Plus

Yes

Closed Captioning

Yes

Electronic Program Guide (Channel Guide)

Yes

V-Chip

Yes

Wi-Fi Direct

Yes

Eco Sensor

Yes

TV to Mobile - Mirroring

Yes

Mobile to TV - Mirroring, DLNA

Yes

Inputs & Outputs
HDMI

3

USB

2

Ethernet

1

Component

1

Composite In (AV)

1 (Common Use for Component Y)

RF In (Terrestrial/Cable Input)

1/1(Common Use for Terrestrial)

Digital Audio Out (Optical)

1

Audio Out (Mini Jack)

1

RS232C

1

Dimensions
Product Size (W x H x D) Without Stand

53.7" x 31.1" x 2.5"

Product Size (W x H x D) With Stand

53.7" x 35" x 11.6"

Shipping Size (W x H x D)

64.8" x 36.5" x 6.3"

Weight
Product Weight Without Stand

45.6 lb.

Product Weight With Stand

54.9 lb.

Shipping Weight

68.8 lb.

Power
ENERGY STAR® Certified

Yes

Power Supply (V)

AC110-120V 60Hz

Typical Power Consumption

75W

Maximum Power Consumption

238W

Standby Power Consumption

Under 0.3W

System
DTV Tuner

ATSC / Clear QAM

Accessory
Remote

Standard Remote Controller (TM1240A)

Vesa Wall Mount Compatibility

Yes (200 x 200)

Power Cable

Yes

User Manual

Yes

E-Manual

Yes