909 E-ATX Chassis

IN-WIN Development Inc., an ISO 9001 manufacturer of professional computer chassis, power supplies and digital storage devices, is the leading provider of enclosure solutions to system integrators worldwide. Founded in 1985, IN-WIN provides high quality chassis that conform to all safety regulations, as well as unsurpassed customer service.

Manufacturer Part Number
909-BLACK
EAN/UPC
0827955017972,827955017972
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Case Size: Full Tower
Material: Aluminum
Tempered Glass
Internal Drive Bay: 3.5” / 2.5” x 4 / 2.5” x 6
M/B Form Factor: E-ATX / ATX / Micro-ATX / Mini- ITX (Max : 12” x 13.4”)
Power Supply: ATX 12V, PSII Size and EPS up to 220mm
I/O Port:
USB 3.1 (TYPE-C) x 1
USB 3.0 x 3 
HD Audio
I/O Expansion Slot: PCI-E Slot x 8
Supports High-End Graphic Card
(Length up to 320mm , Height: 180mm)
Thermal Solusion
 : Air Cooling: Supports
Front - 120/140mm Fan x 2
Middle - 120mm Fan x 1
Rear - 120mm Fan x 3 or 140mm Fan x 2
Bottom - 120/140mm Fan x 2
Water Cooling: Supports
Front - 280mm Radiator (Height up to 35mm)
Middle - 120mm Radiator (Height up to 35mm)
Rear - 360mm Radiator (Height up to 60mm)
Bottom - 240mm Radiator (Height up to 35mm)
CPU Heatsink: Supports
Maximum CPU Heatsink up to 175mm (CPU Die Surface to Sid Panel)
Dimension (HxWxD): 540 x 231 x 575mm
21.3" x 9" x 22.6"
Net Weight: 17 kg
Gross Weight: 20.6 kg