SSD 850 PRO 2.5" SATA III 1TB

The Samsung 850 PRO SSD redefines storage with the world’s first drive based on 3D VNAND flash, offering exceptional read/write performance, reliability and power management efficiency. The 850 Pro delivers up to 2x the speed, density and endurance of conventional flash.

V-NAND

Samsung's flash memory is fabricated using an innovative 3D V-NAND architecture, which stacks 32 cell layers on top of one another. The result is higher density and higher performance using a smaller footprint and a breakthrough in overcoming the density limits of conventional planar NAND.

Ultimate Read/Write Performance

Powered by Samsung's cutting-edge 3D V-NAND technology, the NAND flash memory delivers class-leading read and write performance for both sequential and random workloads.

Manufacturer Part Number
MZ-7KE1T0BW/OB1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Full Specifications

Type

  • Product Type

    2.5" SATA III Solid State Drive

Application

  • Consumer

    Yes

Storage

  • Capacity

    1TB

Key Features

  • Sequential Read Speed

    Up to 550MB/s

  • Sequential Write Speed

    Up to 520 MB/s

  • Random Read Speed

    Up to 100K IOPS

  • Random Write Speed

    Up to 90K IOPS

Environmental Specs

  • Operating Temperature

    32ᵒF to 158ᵒF

Dimensions (W x D x H)

  • Product

    3.94" x 2.75" x 0.27"

Weight

  • Product

    Max .14 lb.

Warranty

  • Product

    10 Year Limited

Product Contents

  • Contents

    Data Migration and Drive Management Software