ZBOOK 15 G2 MOBILE WORKSTATION

Be productive in the office or in the field. Take advantage of the HP ZBook 15 G2’s powerful processing and graphics, simple scalability, and blazing-fast connectivity to perform and collaborate at the speed of creativity.

Manufacturer Part Number
N2B64US#ABA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Windows 8.1 versions, Windows 7 versions, Ubuntu Linux, or FreeDOS
  • Thin and light form factor and industrial design. Durable HP Duracase with magnesium-reinforced chassis, HP DuraFinish
    with brushed aluminum on top cover and smooth aluminum around top, right, and left sides chassis with hematite
    /graphite color, HP DisplaySafe frame, latch-less design with precision aluminum-alloy hinges, backlight keyboard in full
    aluminum deck, chemically strengthened glass touchpad, and updated system functions indicators
  • Designed to pass MIL STD 810G testing*
  • Workstation-caliber NVIDIA® Quadro® discrete graphics: NVIDIA Quadro K610M (1GB GDDR5), NVIDIA Quadro K1100M (2GB
    GDDR5), AMD FirePro™ W5170M (2GB GDDR5), NVIDIA Quadro K2100M (2GB GDDR5); NVIDIA Optimus or AMD Enduro™
    technology enabled for improved battery life.
  • ISV certified to provide fast and reliable performance with workstation applications, including manipulation of 3D
    textures
  • Choice of 4th generation Intel® Core™ i7 and i5 processors
  • Intel Core i7 with vPro and Core i5 with vPro technology (optional) ****
  • Intel Smart Response Technology support for higher system performance with a hard drive
  • HP Performance Advisor for optimal configuration, compatibility and performance
  • Up to four SODIMMs on configurations with quad-core processor, for system memory up to 32 GB
  • Supports multi-display, including up to four without a docking station (both with and without hybrid graphics enabled), up
    to four with HP Advanced Docking Station (sold separately) without hybrid graphics enabled and up to five with HP
    Advanced Docking Station (sold separately) and hybrid graphics enabled
  • New Thunderbolt 2 port** for high speed data/video/audio transfer support
  • Thunderbolt 2 port can be connected to monitors supporting DisplayPort 1.2 to achieve HBR2 and MST functionality.
  • DTS Studio Sound HD audio optimized for high fidelity audio with immersive surround sound with deep, rich bass and
    crystal clear dialog without distortion at high volume
  • Choice of battery solutions: 8-cell (83 WHr) or 8-cell (75 WHr) HP Long Life Battery, combined with optional external
    batteries for extended life.
  • 2 discrete buttons with LED indicator for convenient one touch access - Wireless On/Off, Volume Mute
  • Widescreen 15.6-inch diagonal anti-glare LED-backlit display:
    HD (1920x1080) eDP with standard viewing angle, FHD (1920x1080) eDP with PSR (Panel Self Refresh) with ultrawide
    viewing angle, QHD+ (3200x1800) eDP with ultrawide viewing angle or FHD ultrawide viewing angle with HP DreamColor
    Technology
  • Upgrade Bay for optional second hard drive or weight saver
  • Flexible wireless connectivity options:
    o Intel Dual Band Wireless-N 7260 802.11 a/b/g/n (2x2) WiFi ; Intel Dual Band Wireless-AC 7260 802.11 a/b/g/n/ac
    (2x2) WiFi and Bluetooth 4.0 combo; Intel Dual Band Wireless-AN 7260 802.11 a/b/g/n (2x2) WiFi and Bluetooth
    4.0 combo
    o Optional integrated wireless 3G or 4G (LTE) mobile broadband module support
  • Choice of tool free capable, user-removable hard drive up to 1 TB with HP 3D DriveGuard protection,
    or SATA 6 Gb/s 128/180/240/256/512*** GB Solid State Drive, 256 GB Z Turbo Drive (PCIe SSD)
  • Security features including HP Client Security Manager, managed via single console
  • Low halogen***
  • HP BIOS technology, including HP Sure Start to identify and recover from known and unknown BIOS attacks.

    * MIL STD 810G testing is pending and testing is not intended to demonstrate fitness for U.S. Department of Defense contract
    requirements or for military use. Test results are not a guarantee of future performance under these test conditions.
    ** Thunderbolt is new technology. Install all the latest drivers for your Thunderbolt device before connecting the device to the
    Thunderbolt port. Thunderbolt cable and Thunderbolt device (sold separately) must be compatible with Windows. To determine
    whether your device is Thunderbolt Certified for Windows, see https://thunderbolttechnology.net/products.
    *** External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may
    not be low halogen.