MX631ST DLP Projector

Big Pictures in Small Spaces

Designed to deliver crisp, bright, larger-than-life images from a short projection distance, the BenQ MX631ST is ideal for use in places where space is at a premium such as small conference rooms, training rooms and classrooms. With a powerful 3200 ANSI lumens bright image and an impressive 13000:1 contrast ratio, razor sharp image and rich, accurate colors, the MX631ST will help you present your best.

Manufacturer Part Number
MX631ST
EAN/UPC
0840046032852,840046032852
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection System: DLP
Native Resolution: XGA (1024 x 768)
Brightness*: 3,200 ANSI Lumens
Contrast Ratio: 13000:1
Display Color: 1.07 Billion Colors
Lens: F=2.6-2.78, f=10.2-12.24mm
Aspect Ratio: Native 4:3 (5 aspect ratio selectable)
Throw Ratio: 0.9~1.08 (78" @ 1.44m)
Clear Image Size / Maximum Image Size: 60"~120"
Image Size (Diagonal): 1.2:1
Lamp Mode (Normal/Economic/SmartEco/LampSave)*: 4,500/ 6,000/ 6, 500/ 10,000 hours
Keystone Adjustment: 1D, Auto Vertical +/- 30 degrees
Projection Offset: 110% ±5%
Resolution Support: VGA (640 x 480) to WUXGA_RB (1920 x 1200) * RB = Reduced Blanking
Horizontal Frequency: 15KHz~102KHz
Vertical Scan Rate: 23Hz~120Hz
Lamp Wattage: 196W
Interface: Computer In (D-sub 15pin) x 1 (Share with component)
Monitor Out (D-sub 15pin) x 1
Composite Video In (RCA) x 1
S-Video In (Mini DIN 4pin) x 1
HDMI x 2 (One share with MHL2.0)
Audio In (Mini Jack) x 1
Audio L/R In (RCA) x 1
Audio Out (Mini Jack) x 1
Speaker 10W x 1
USB (Type mini B) x 1 (Download & Page Up/ Down)
USB (Type A) x1 (1.5A Power Supply)
RS232 (DB-9pin) x 1
IR Receiver x 2 (Front + Top)
Dimensions(W x H x D): 287.3 x 114.4 x 232.6mm
HDTV Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Video Compatibility: NTSC, PAL, SECAM
3D Support and Compatibility: PC: 120Hz Frame Sequential 3D for resolutions up to WXGA,
PC: 60Hz Top-bottom 3D for resolutions up to SXGA+
Video: 60Hz Frame Sequential 3D for resolutions up to 480i
Weight: 2.6kg
Audible Noise: 33/ 28 dBA (Normal/ Economic mode)
Power Supply: AC100 to 240V, 50Hz to 60 Hz
Power Consumption: Normal 305W, Eco 220W, Standby < 0.5W
Power Management Function: Automatic power off after 20 minutes without a display source
On-Screen Display Languages: Arabic/ Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/ Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages)
Picture Modes: ** Bright/ Presentation/ sRGB/ Cinema /(3D) / User 1/ User 2
Accessories (Standard): Remote Control w/ Battery 
Power Cord (by region)
User Manual CD
Quick Start Guide
Warranty Card (by region)
VGA (D-sub 15pin) Cable
Accessories (Optional): Spare Lamp Kit: P/N: 5J.J9V05.001
Ceilling Mount: P/N: 5J.J4N10.001
Remote Control P/N: 5J.J9V06.001
3D Glasses: P/N: 5J.J9H25.001
Carry bag: P/N: 5J.J3T09.001