USB 3.1 2-Port PCIe 4X Controller

This Addonics USB 3.1 PCIe controller is a simple and economical solution for adding the latest high speed 10 Gbps USB 3.1 port to any Desktop computers or servers. Designed to install into any PCI-Express 4X slot, the USB 3.1 port on this controller can handle data rate up to 10 Gbps on the PCIe 2.0, doubling the speed of USB 3.1.

Manufacturer Part Number
AD2U31PX2
EAN/UPC
0605242977266,605242977266
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Two USB 3.1 Type A downstream connectors
  • 5V 2A bus power maximum on one port. The power is shared over the two ports. Maximum power also depends on amount of power connecting to the onboard 15-pin SATA power connector
  • PCIe 4 -Lane card
  • Supports PCIe 1.0, 2.0 or 3.0 motherboard
  • Compliant with PCI Express Specification 2.0
  • Compliant with Universal Serial Bus 3.1 Specification
  • Compliant with Intel eXtensible Host Controller Interface (xHCI) Specification 1.0
  • Compliant with USB Attached SCSI Protocol Specification 1.0
  • All USB ports can handle SuperSpeed (10 Gbps, 5Gbps), HighSpeed (480 Mbps), FullSpeed (12 Mbps), and LowSpeed (1.5 Mbps) transaction
  • Support any USB3.1, 3.0, 2.0 and USB1.1 devices
  • Built-in 15Pin SATA power connector support the 5V Max 1.5A bus power each USB port from system power supply
  • Chipset : ASMedia
  • Temperature: Operating 0 to 60 degree C.
  • Storage: -25 to 70 degree C.
  • Humidity: Operating 10% to 90%
  • Non Operating 0% to 95% non-condensing
  • Completely with drivers for Windows 7, 8.1, 10 and Windows Server
  • Dimensions: (W x D x H) - 40mm x 106mm x 15mm (1.57in x 4.17in x 0.59in)
  • Weight: 30g (1.06oz)
  • Storage humidity range: 5% - 95% (non condensing)
  • 1 year warranty
  • RoHS Compliant