MW70-3S0 (rev. 1.0) Server Motherboard

Intel® C612 chipset

  • Intel® Xeon® processor E5-1600 V3 & E5-2600 V3 product families
  • 16 x RDIMM/LRDIMM ECC DDR4 DIMM slots
  • Supports 3-Way NVIDIA® SLI™ / AMD® CrossFireX™
  • 2 x GbE LAN port (Intel® I210)
  • 2 x Mini-SAS (for 8 x SAS 12Gb/s ports)
  • 10 x SATA III 6Gb/s
  • 7.1+2 HD Audio
  • 2 x USB 3.0 + 2 x USB 2.0 ports
  • 1 x USB 3.0 header + 1 x USB 2.0 header

Manufacturer Part Number
MW70-3S0
EAN/UPC
0813567021483,813567021483
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor: E-ATX / SSI EEB
305W x 330D (mm)

CPU: Intel® Xeon® E5-2600 V3 processors
NOTE: If only 1 CPU is installed, some PCIe, memory, network or I/O functions might be unavailable.

Socket: 2 x LGA 2011-3
Mounting pitch: square ILM (80x80mm)
Max. length of M4 screw threads: 3.7mm
Screws longer than 3.7mm might damage the motherboard

Chipset: Intel® C612

Memory: 16 x DIMM slots
DDR4 memory supported only
Quad channel memory architecture
ECC RDIMM / LRDIMM modules supported
Single and dual rank RDIMM modules up to 32GB supported
Quad rank LRDIMM modules up to 64GB supported
1.2V modules: 1600/1866/2133 MHz

LAN: 2 x GbE LAN ports (Intel® I210)

Video: Integrated in Aspeed® AST2400-VB
2D Video Graphic Adapter with PCIe bus interface
1920x1200@60Hz 32bpp

Audio: Realtek® ALC887 controller
Supports 2/4/5.1/7.1 channel configurations

SAS: 2 x Mini-SAS (for 8 x SAS 12Gb/s)
LSI SAS 3008 controller

SATA: 8 x SATA III 6Gb/s ports
2 x SATA III 6Gb/s port supporting SATA DOM

RAID: Intel® SATA RAID 0/1/10/5
LSI® SAS RAID 0/1/1E/10

Expansion Slots: 1 x PCIe x16 (Gen3 x16 bus) slot
2 x PCIe x16 (Gen3 x8 bus) slots
2 x PCIe x8 (Gen3 x8 bus) slots
1 x PCIe x8 (Gen3 x4 bus) slot

or (via PCIe switch):

3 x PCIe x16 (Gen3 x16 bus) slots
1 x PCIe x8 (Gen3 x4 bus) slot
Support NVIDIA® SLI™ & AMD® CrossFireX™ technologies (2-way, 3-way)

Internal I/O: 1 x 24-pin ATX main power connector
2 x 8-pin ATX 12V power connectors
2 x Mini-SAS ports
10 x SATA III 6Gb/s ports
2 x CPU fan headers
5 x System fan headers
1 x USB 3.0 header
1 x USB 2.0 header
1 x Front audio header
1 x Serial header
1 x TPM header
1 x Front VGA header
2 x SATA SGPIO headers
1 x Front panel header
1 x HDD back plane board header
1 x JTAG PLD header
1 x LSI UART header
1 x Chassis intrusion header
1 x JTAG BMC header
2 x LAN LED headers
1 x S/PDIF-Out header
1 x S/PDIF-In header
2 x SATA DOM jumpers
1 x BIOS recovery jumper
1 x BIOS password recovery jumper
1 x ME recovery jumper
1 x ME update jumper
1 x Clear CMOS jumper
1 x BMC FRB jumper
1 x S3 mask jumper
1 x PMBus connector
1 x IPMB connector

Rear I/O: 2 x USB 3.0
2 x USB 2.0
1 x Serial
2 x RJ45
5 x Audio jacks
1 x Optical S/PDIF-Out

TPM: 1 x TPM header

OS Supported: Windows Server 2008 R2 (x64)
Windows Server 2012 (x64)
Windows Server 2012 R2 (x64)
Windows 7 Ultimate SP1 (x86/x64)
Windows 8 Enterprise (x86/x64)
Windows 8.1 Enterprise (x86/x64)

Red Hat Enterprise Linux 6.5 (x64)
Red Hat Enterprise Linux 6.6 (x64)
Red Hat Enterprise Linux 7.0 (x64)

SUSE Linux Enterprise Server 11 SP3 (x64)
SUSE Linux Enterprise Server 12 (x64)

VMware ESXi 5.1 U2
VMware ESXi 5.5 U2

Board Management: -

PSU Connectors: 1 x 24-pin ATX main power connector
2 x 8-pin ATX 12V power connectors

Operating Properties: Operating temperature: 10°C to 35°C
Operating humidity: 8-80% (non-condensing)
ŠNon-operating temperature: -40°C to 60°C
Non-operating humidity: 20%-95% (non-condensing)

Retail Packaging Content: 1 x MW70-3S0
1 x User manual
1 x Driver CD
1 x I/O shield
2 x SATA III 6Gb/s cables (500mm)
1 x CrossFire™ bridges
1 x 2-SLI™ bridge
1 x 3-SLI™ bridge
Box dimensions: 409 x 355 x 78 mm

Bulk Packaging Content: 10 x MW70-3S0
10 x I/O shields
Carton dimensions: 473 x 600 x 495 mm

Reference Numbers: Retail: 9MW703S0MR-00
Bulk: 9MW703S0NR-00