Inspiron 15-5558 Notebook

Packed with potential. Just like you.

Do every task better and stand out anywhere with a versatile 38.1cm (15) laptop that’s full of style.

Manufacturer Part Number
i5558-2144SLV
EAN/UPC
0884116167570,884116167570
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • 5th Generation Intel® Core™ i3-5005U Processor (3M Cache, 2.00 GHz)

Operating System

Windows 7 Professional English 64bit (includes Windows 8.1 Pro 64bit License and Media)

Memory

  • 4GB Single Channel DDR3L 1600MHz (4GBx1)

Graphics Card

  • Intel® HD Graphics

Display

  • 15.6-inch HD (1366 x 768) Truelife LED-Backlit Display

Audio and Speakers

  • 2 tuned speakers with Waves MaxxAudio® processing 
    1 combo headphone / microphone jack

Hard Drive

  • Up to 500GB4 SATA hard drive

Support

  • 1 Year Accidental Damage Service
  • 2 Year Accidental Damage Service
  • 3 Year Accidental Damage Service
  • 4 Year Accidental Damage Service

Productivity Software

  • No Office License Included
  • Microsoft® Office Home and Business 2013
  • Microsoft® Office Professional 2013

Security Software

McAfee LiveSafe 12 Month Subscription

  • McAfee LiveSafe 36 Month Subscription
  • McAfee LiveSafe 30 Day Trial

Optical Drive

  • External DVD+/-RW option

Power

  • Battery
    4 Cell 40 WHr Prismatic Battery (standard)
    4 Cell 47 WHr Prismatic Battery (optional)

    A/C Adapter
    45 Watt AC Adapter
    65 Watt AC Adapter

Wireless

  • Dell Wireless-N 1707 + Bluetooth 4.0

    Intel® Centrino® Wireless AC 3160 + Bluetooth 4.0

    Intel® Centrino® Wireless AC 7265 + Bluetooth 4.0

Ports, Slots & Chassis

  • Camera
    Integrated Widescreen HD (720p) Webcam with Single Digital Microphone Integrated Widescreen HD (720p) Webcam with Dual Digital Microphone Array

    Dimension
    15 w/non-touch: Height: 0.92” (23.35mm) / Width: 13.58” (345mm) / Depth: 9.57” (243mm) Starting weight at 4.41 lb (2.00 Kg) with HD and 4-cell 40WHr 
    15 w/touch: Height: 0.93” (23.6mm) / Width: 13.58” (345mm) / Depth: 9.57” (243mm) Starting weight at 4.90 lb (2.22 Kg) with HD and 4-cell 40WHr

    External Chassis Connections
    HDMITM 1.4a, USB 3.0 (1), USB 2.0 (2), Kensington lock slot, Media Card (SD, SDHC, SDXC), 10/100 RJ-45 Ethernet network

    Keyboard
    Full size, spill-resistant keyboard 

    Software
    My Dell, Dropbox, PocketCloud, Dell Digital Delivery, Dell Backup & Recovery, Microsoft® Office 2013 trial, McAfee LiveSafe (30 day), Skype™5, FastAccess™ Anywhere

    Touchpad
    Multi-touch gesture-enabled pad with integrated scrolling

Battery Life

  • Up to 7 hours of battery life6

Regulatory

  • E-Star 6 and EPEAT Silver